EN
  • EN
  • DE

ATSAMA5D27C-LD2G-CU

Part No ATSAMA5D27C-LD2G-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description CORTEX-A5 MPU 2GBIT LPDDR2 BGA I / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 361-TFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tray
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (16x16)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 84
Win Source Part Number 975071-ATSAMA5D27C-LD2G-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27C-LD2G-CU CAD Model

Description

The ATSAMA5D27C-LD2G-CU is a robust microprocessor unit (MPU) from the reputable Microchip Technology, designed to deliver high-performance and low-power operation for a variety of applications. This MPU is part of the SAMA5 series, which is known for its rich set of peripherals and security features, making it an ideal choice for industrial control systems, IoT devices, wearable technology, and more.

Key Features:

  • Core: ARM Cortex-A5 processor core, which operates at up to 500 MHz, providing a balance of efficiency and computing power.
  • Memory: Comes with 2GB of DDR2 SDRAM, ensuring smooth multitasking and quick access to frequently used data.
  • Power Efficiency: The device features a low-power design, making it suitable for battery-operated and power-conscious applications.
  • Security: Enhanced with advanced security features including secure boot, hardware encryption, and tamper detection, offering robust protection against unauthorized access and software piracy.
  • Connectivity: Offers a wide range of connectivity options such as high-speed USB, Gigabit Ethernet, and multiple serial communication interfaces for versatile connections with peripherals and networks.
  • Graphics: Integrated graphics processing unit (GPU) supports 2D acceleration, enabling rich graphical user interfaces and smooth visuals.
  • Package: Available in a 289-ball BGA package, the ATSAMA5D27C-LD2G-CU is designed for space-constrained applications.
  • Temperature Range: Capable of operating within an industrial temperature range, making it reliable in extreme conditions.

Applications:

With its versatile feature set, the ATSAMA5D27C-LD2G-CU is suitable for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Human Machine Interface (HMI)
  • Smart energy solutions
  • Healthcare and medical equipment
  • Wearable technology

Overall, the ATSAMA5D27C-LD2G-CU by Microchip Technology is a powerful and reliable MPU that offers the performance and features necessary for today's sophisticated electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6401 $57.6401
3+ $47.2944 $141.8832
4+ $45.8165 $183.2660
5+ $44.3385 $221.6925
6+ $42.8606 $257.1636
8+ $38.4267 $307.4136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,986 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess