EN
  • EN
  • DE

ATSAM4S2AB-MNR

Part No ATSAM4S2AB-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48VQFN / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAM4S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAM4S2AB-MNR-TR,ATSAM4S2AB-MNR-CT,ATSAM4S2AB-MNR-DKR
Standard Package 3,500
Win Source Part Number 1089961-ATSAM4S2AB-MNR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S2AB-MNR CAD Model

Description

Microchip Technology's ATSAM4S2AB-MNR Microcontroller

The ATSAM4S2AB-MNR is a high-performance microcontroller from Microchip Technology, designed with a focus on power efficiency and robust processing capabilities. This microcontroller is part of Microchip's extensive SAM4S series, known for integrating ARM Cortex-M4 processor cores with advanced peripherals and flexible power management, making them ideal for a wide range of industrial and consumer applications.

Core Features

  • Processor: At the heart of the ATSAM4S2AB-MNR is an ARM Cortex-M4 core running at up to 120 MHz, featuring a Floating Point Unit (FPU) which enhances the microcontroller's ability to handle computations efficiently.
  • Memory: This device comes equipped with 128 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: A variety of communication interfaces are included, such as I2C, SPI, and UARTs, allowing for versatile connection options with other devices and peripherals.
  • Input/Output: Extensive I/O capabilities are supported, with GPIOs that can be configured for various functions and purposes, enhancing the microcontroller's adaptability to different tasks.

Advanced Peripherals

The ATSAM4S2AB-MNR boasts an array of built-in peripherals that facilitate complex functionalities without the need for additional components:

  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for interfacing with analog sensors and devices.
  • PWM channels for precise control over motors and other actuators.
  • Timer/Counter modules for accurate event timing and waveform generation.
  • Real-Time Timer and Watchdog Timer for system reliability and time-sensitive operations.

Power Management

Given the emphasis on energy efficiency, the ATSAM4S2AB-MNR includes several power-saving modes, such as Idle and Sleep modes, which significantly reduce power consumption when the microcontroller is not performing critical tasks. This makes it an excellent choice for battery-operated devices and applications where power availability is a concern.

Applications

With its combination of processing power, memory capacity, and versatile peripherals, the ATSAM4S2AB-MNR is suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Portable consumer electronics

Overall, the ATSAM4S2AB-MNR from Microchip Technology is a sophisticated microcontroller that offers a balance of performance, power efficiency, and feature integration, making it a top choice for engineers and designers in various fields.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess