EN
  • EN
  • DE

ATSAM4N16BA-MUR

Part No ATSAM4N16BA-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64QFN / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4N
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAM4N16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAM4N16BA-MURDKRINACTIVE,1611-ATSAM4N16BA-MURCT,1611-ATSAM4N16BA-MURDKR,ATSAM4N16BA-MURCT,ATSAM4N16BA-MURDKR,1611-ATSAM4N16BA-MURTR-ND,ATSAM4N16BA-MURTR,1611-ATSAM4N16BA-MURTR,1611-ATSAM4N16BA-MURTRINACTIVE,1611-ATSAM4N16BA-MURDKR-ND
Standard Package 3,500
Win Source Part Number 1000074-ATSAM4N16BA-MUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4N16BA-MUR CAD Model

Description

Microchip Technology's ATSAM4N16BA-MUR Microcontroller

The ATSAM4N16BA-MUR from Microchip Technology is a high-performance, power-efficient microcontroller that belongs to the SAM4N series. This microcontroller is based on the ARM Cortex-M4 processor and is designed to cater to a wide range of industrial applications, including automation systems, HVAC, and smart energy solutions.

Featuring a maximum CPU speed of 100 MHz, the ATSAM4N16BA-MUR provides a balanced combination of computational power and energy efficiency. It is equipped with 1MB of flash memory and 80KB of SRAM, ensuring ample space for complex application code and data storage. Moreover, the device operates at a voltage range of 1.62V to 3.6V, which allows for flexibility in power-sensitive designs.

This microcontroller incorporates a variety of communication interfaces, including two USARTs, two UARTs, two TWI (I2C), one SPI, and one I2S, making it highly versatile for serial data exchange. To further enhance its connectivity options, the ATSAM4N16BA-MUR also includes a Full-Speed USB Device and embedded Host function, providing a convenient solution for USB-based applications.

The device's robust peripheral set is complemented by multiple 16-bit and 32-bit timers, PWM channels, and a 10-bit ADC with up to 16 channels. These features are essential for precise control and measurement tasks, which are common in embedded systems. The microcontroller also supports external interrupts, which are crucial for event-driven programming and for increasing the system's responsiveness to external events.

Safety and reliability are key concerns in industrial applications, and the ATSAM4N16BA-MUR addresses these with its brown-out detector and watchdog timer. These features help to prevent system failures and ensure stable operation under varying conditions. Additionally, the microcontroller comes in a 64-pin QFN package, which is suitable for space-constrained applications.

Overall, the ATSAM4N16BA-MUR is a feature-rich microcontroller that offers an excellent balance of performance, power efficiency, and connectivity. Its extensive set of peripherals and memory capacity makes it an ideal choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,606 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess