EN
  • EN
  • DE

AT89C51RB2-RLTUL

Part No AT89C51RB2-RLTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT89C51
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566103-AT89C51RB2-RLTUL
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2-RLTUL CAD Model

Description

Microchip Technology's AT89C51RB2-RLTUL Microcontroller

The AT89C51RB2-RLTUL is a high-performance microcontroller from Microchip Technology, designed to offer both flexibility and power efficiency for a wide range of embedded applications. This microcontroller is based on the 8051 architecture, which has been widely used in the industry for decades, ensuring reliability and ease of use for developers familiar with the 8051 instruction set.

Key Features

  • Advanced 8051 Architecture: The AT89C51RB2-RLTUL operates at a clock frequency of up to 60 MHz, providing a robust platform for applications requiring fast processing and real-time responses.
  • Memory Capacity: It comes equipped with 16KB of flash memory, which is ideal for storing large applications, and 1KB of RAM, allowing for efficient data manipulation and storage.
  • Enhanced I/O Capabilities: This microcontroller features 32 programmable I/O lines that give designers the flexibility to connect a wide array of peripherals and devices.
  • 10-bit Analog-to-Digital Converter (ADC): With eight channels, the integrated ADC allows for precise conversion of analog signals to digital, expanding the range of potential applications such as sensor interfacing and data acquisition.
  • Dual Data Pointer: A dual data pointer architecture is implemented to optimize data transfers and reduce code overhead in time-critical operations.
  • Power Management: The AT89C51RB2-RLTUL includes power-saving modes like idle mode and power-down mode, which are essential for battery-powered and energy-conscious applications.
  • Serial Communication: Equipped with a full-duplex UART serial channel, the microcontroller facilitates serial communication, which is essential for networking applications and interfacing with other microcontrollers or computers.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for the program memory to be reprogrammed in-circuit or in-application, providing great flexibility for firmware updates and modifications.

Applications

The AT89C51RB2-RLTUL is suitable for a diverse range of applications, including industrial control systems, home automation, automotive electronics, and more. Its robust feature set and high-speed operation make it an excellent choice for projects that require a reliable and capable microcontroller.

Microchip Technology's commitment to quality ensures that the AT89C51RB2-RLTUL is a product that can meet the needs of demanding applications, offering both performance and durability for professional and hobbyist projects alike.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess