EN
  • EN
  • DE

PIC16F18455-I/SS

Part No PIC16F18455-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F18455
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379466-PIC16F18455-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18455-I/SS CAD Model

Description

Microchip Technology's PIC16F18455-I/SS Microcontroller

The PIC16F18455-I/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This compact yet robust MCU is part of Microchip's enhanced mid-range PIC16F family, known for their excellent performance and low power consumption.

The PIC16F18455-I/SS boasts a 14-bit instruction set architecture which provides a perfect balance between program memory size and variable manipulation, enabling more efficient code execution than its 8-bit counterparts. It operates at a speed of up to 32MHz and comes with a rich set of peripherals that enhance its functionality in complex embedded systems.

One of the core features of this MCU is its 28KB of Flash memory, providing ample space for application code, and 2KB of RAM, ensuring smooth operation even in multitasking environments. The microcontroller also includes 256B of EEPROM, offering reliable data storage for critical application parameters and user settings that need to persist during power cycles.

The PIC16F18455-I/SS is equipped with a variety of built-in peripherals, such as:

  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART): Facilitating serial communication with support for RS-232, RS-485, and LIN protocols.
  • Two Capture, Compare, PWM (CCP) modules: Ideal for generating precise timing sequences, pulse width modulation, and capturing external event timings.
  • Complementary Waveform Generator (CWG): Simplifies complex waveform generation and control tasks.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 35 channels, it allows for accurate conversion of analog signals to digital data.
  • Two Comparators with Voltage Reference: Useful for analog signal monitoring and threshold detection.

For secure and reliable operation, the PIC16F18455-I/SS incorporates features such as Power-On Reset (POR), Brown-Out Reset (BOR), and an Extended Watchdog Timer (WDT), which help to maintain the integrity of the system under varying power conditions.

Designed in a small 28-pin SSOP package, the PIC16F18455-I/SS is suitable for space-constrained applications while still offering the flexibility needed for complex tasks. Whether it's for industrial control systems, automotive applications, or Internet of Things (IoT) devices, this MCU is an excellent choice for developers looking for a reliable and capable microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess