EN
  • EN
  • DE

ATSAM4LS4BA-UUR

Part No ATSAM4LS4BA-UUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 3.3V 64-Pin WLCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 7x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-XFBGA, WLCSP
Manufacturer Package 64-WLCSP (4.4x4.4)
Win Source Part Number 769280-ATSAM4LS4BA-UUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LS4BA
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS4BA-UUR CAD Model

Description

Microchip Technology ATSAM4LS4BA-UUR Product Overview

The ATSAM4LS4BA-UUR is a high-performance microcontroller from Microchip Technology, designed for a variety of applications that require low power consumption without compromising on processing capabilities. This microcontroller is part of the SAM4L series, which is known for its power efficiency and is suitable for battery-operated devices, industrial control systems, and IoT applications.

Key Features

  • Core: ARM Cortex-M4 processor with a maximum speed of 48 MHz, featuring a floating-point unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: 256KB of embedded Flash memory for program storage, and 32KB of low-latency SRAM, providing ample space for complex applications.
  • Power Efficiency: Designed with Microchip's picoPower technology, the ATSAM4LS4BA-UUR ensures ultra-low power consumption in both active and sleep modes.
  • Connectivity: A range of communication interfaces including USART, SPI, I2C, and USB 2.0, allowing for versatile connectivity options with peripherals and other devices.
  • Peripherals: Equipped with a variety of peripherals such as timers, PWM, ADC, and DAC, enhancing the microcontroller's ability to interact with external sensors and actuators.
  • Security: Features like the 128-bit AES encryption/decryption engine provide robust security for data protection and secure communications.
  • Package: Available in a 64-pin QFN package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The ATSAM4LS4BA-UUR microcontroller is an excellent choice for applications that demand low power consumption and high performance. It is ideal for portable medical devices, smart meters, home automation systems, and energy-harvesting applications.

With its advanced features and capabilities, the ATSAM4LS4BA-UUR from Microchip Technology provides a reliable and efficient solution for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess