EN
  • EN
  • DE

DS1748B

Part No DS1748B
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description 48 Pin 48 Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021577-DS1748B
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1748B CAD Model

Description

Maxim Integrated DS1748B - Timekeeping RAM

The DS1748B from Maxim Integrated is a versatile memory module that combines a full-featured real-time clock (RTC) with 512k x 8 nonvolatile static RAM. This innovative product is designed to provide a reliable and durable timekeeping solution for applications requiring both timekeeping and battery-backed memory.

Key Features

  • Integrated Real-Time Clock: The device includes a highly accurate RTC with a crystal oscillator, ensuring precise time tracking over a wide temperature range.
  • Nonvolatile SRAM: With 512k x 8 bits of static RAM, the DS1748B provides ample storage for data that must be preserved during power loss.
  • Battery Backup: An onboard lithium battery maintains the RTC and SRAM operation during power failures, guaranteeing data integrity and timekeeping continuity.
  • Low Power Consumption: Designed for efficiency, the DS1748B operates with minimal power draw, extending the life of the battery backup.
  • Simple Interface: The memory module supports a straightforward parallel interface for easy integration into a variety of systems without complex interfacing requirements.

Applications

The DS1748B is ideally suited for applications where reliable timekeeping is critical, and data must be preserved during power outages. Common use cases include:

  • Industrial systems
  • Embedded computers
  • Networking equipment
  • POS terminals
  • Utility meters

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1748B is no exception. The module is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of industrial and commercial environments.

With its combination of a real-time clock, nonvolatile memory, and battery backup, the DS1748B from Maxim Integrated is a comprehensive solution for systems that require robust timekeeping and data retention capabilities.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess