Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series SAM4L
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 3x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAM4LS2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912152-ATSAM4LS2AA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS2AA-MU CAD Model

Description

Microchip Technology's ATSAM4LS2AA-MU Microcontroller

The ATSAM4LS2AA-MU is a high-performance, power-efficient microcontroller developed by Microchip Technology, designed to cater to the growing needs of low-power applications without compromising on processing capabilities. This microcontroller is part of the SAM4L series, which is known for its exceptional power-saving technologies and rich peripheral set, making it an ideal choice for battery-operated devices and applications that require extended operational periods.

Key Features:

  • Core: The device is built around the ARM® Cortex®-M4 processor with a maximum speed of 48 MHz, providing a balance between high performance and low power consumption. It also includes a Floating Point Unit (FPU) which enhances its capability to handle computations efficiently.
  • Memory: It comes with 256KB of embedded Flash and 32KB of SRAM, ensuring ample space for complex applications and data storage.
  • Low Power Consumption: The ATSAM4LS2AA-MU excels in its power-saving features, such as sleep and idle modes, which significantly reduce the power usage when the device is not in full operation.
  • Connectivity: This microcontroller supports a variety of communication interfaces, including USB, SPI, TWI (I2C), and USART, providing flexibility for various communication requirements.
  • Analog Features: It includes analog functionalities such as ADCs (Analog to Digital Converters) and DACs (Digital to Analog Converters), making it suitable for interfacing with sensors and other analog devices.
  • Package: The ATSAM4LS2AA-MU is available in a 64-pin QFN package, which is compact and ideal for space-constrained applications.
  • Temperature Range: The microcontroller operates within an industrial temperature range, making it reliable in extreme conditions.

With its robust set of features, the ATSAM4LS2AA-MU is perfectly suited for a wide range of applications, including industrial control systems, consumer electronics, smart energy solutions, and portable medical devices. Its combination of power efficiency, processing power, and connectivity options makes it a versatile choice for designers looking to optimize their system's performance and power consumption.

For developers and engineers, Microchip provides comprehensive support and resources, including development tools, software libraries, and a global community, to help accelerate the design process and bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention