EN
  • EN
  • DE

74V1T125STR(T8)

Part No 74V1T125STR(T8)
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT235
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 751552-74V1T125STR(T8)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74V1T125STR(T8) CAD Model

Description

The 74V1T125STR(T8) is a high-performance CMOS single buffer gate with a 3-state output, manufactured by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to be used in a wide range of applications where buffer functions with high-speed and low-power operation are required.

Key Features

  • High-Speed: The 74V1T125STR(T8) offers fast propagation delays, making it suitable for high-speed data transmission and signal processing applications.
  • Low Power Consumption: Designed with power-saving technology, this buffer gate operates with minimal power dissipation, ideal for battery-operated devices.
  • 3-State Output: The 3-state output feature allows for multiple devices to share a common data bus, enhancing the flexibility of system design and improving bus efficiency.
  • Wide Operating Voltage Range: This device supports a broad range of operating voltages from 2.0V to 5.5V, accommodating various logic level requirements.
  • High Noise Immunity: The 74V1T125STR(T8) has a built-in noise immunity feature, ensuring stable operation even in electrically noisy environments.
  • Compact Package: Available in a space-saving SOT23-5 package, it is ideal for applications where board space is at a premium.

Applications

The versatility of the 74V1T125STR(T8) makes it suitable for a variety of applications, including:

  • Memory address drivers
  • Data transmission systems
  • Signal buffering
  • Bus interface circuits
  • Portable electronics
  • Microprocessor or microcontroller systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74V1T125STR(T8) is no exception, having been rigorously tested to meet the stringent standards for performance and reliability that customers expect from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess