EN
  • EN
  • DE

ATSAM4LC4BA-AU

Part No ATSAM4LC4BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4L
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.68V ~ 3.6V
Data Converters A/D 7x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAM4LC4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATSAM4LC4BA-AU
Standard Package 160
Win Source Part Number 1010492-ATSAM4LC4BA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC4BA-AU CAD Model

Description

Microchip Technology's ATSAM4LC4BA-AU Product Overview

The ATSAM4LC4BA-AU is a high-performance microcontroller designed by Microchip Technology, tailored for advanced applications that require a perfect blend of power efficiency and processing capabilities. This microcontroller is part of the SAM4L series, which is renowned for its low-power sipping architecture and robust feature set that make it ideal for a wide range of industrial, consumer, and commercial applications.

Key Features of ATSAM4LC4BA-AU

  • Core: The ATSAM4LC4BA-AU is built around the ARM Cortex-M4 processor, which operates at a maximum speed of 48MHz. The Cortex-M4 core includes a Floating-Point Unit (FPU) that enhances the performance of the MCU in computing-intensive applications.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. This allows for efficient in-system programming and enough memory for complex software stacks or algorithms.
  • Power Efficiency: Designed with Microchip's picoPower technology, the ATSAM4LC4BA-AU ensures ultra-low power consumption in both active and sleep modes, which is critical for battery-powered and energy-harvesting applications.
  • Connectivity: This microcontroller offers a range of communication interfaces, including USB, SPI, TWI (I2C), UART, and USART, allowing for versatile connectivity options with other peripherals or microcontrollers.
  • Peripherals: It includes a variety of built-in peripherals such as timers, ADC, DAC, PWM, and a real-time clock, which help reduce external component count and system cost.
  • Package: The ATSAM4LC4BA-AU comes in a 64-pin LQFP (Low Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications

The ATSAM4LC4BA-AU's combination of power efficiency and processing power makes it suitable for a wide variety of applications, including but not limited to:

  • Industrial control systems
  • Portable medical devices
  • Smart energy management
  • Home automation
  • IoT devices

With its rich set of features and low-power operation, the ATSAM4LC4BA-AU by Microchip Technology is a versatile and reliable choice for designers looking to create sophisticated and energy-conscious electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9720 $51.8880
10+ $10.6437 $106.4370
15+ $10.3111 $154.6665
21+ $9.9785 $209.5485
26+ $9.6459 $250.7934
35+ $8.6480 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess