EN
  • EN
  • DE

SN74LS145DG4

Part No SN74LS145DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16SOIC / Decoder 1 x 4:10 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Package Tube
Type Decoder
Independent Circuits 1
Current - Output High, Low -, 80mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS145
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256544-SN74LS145DG4
Ultra Librarian 3D Model Ultra Librarian SN74LS145DG4 CAD Model

Description

SN74LS145DG4 Decoder/Demultiplexer by Texas Instruments

The SN74LS145DG4 is a highly integrated device from Texas Instruments, designed to perform decoding and demultiplexing functions with high efficiency. This particular chip is a part of the 74LS series, known for its low-power Schottky technology, which offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of electronic applications.

The SN74LS145DG4 is a 1-of-10 decoder/demultiplexer, meaning it can take a small set of inputs and decode them into a larger set of outputs, specifically one out of ten. It is commonly used in applications requiring the conversion of a 4-bit BCD (Binary Coded Decimal) to a decimal output, which is essential in systems that involve numeric displays or selection processes.

This device features four input pins (A, B, C, and D) that facilitate the BCD input, and ten output pins that correspond to each of the ten possible decimal digits (0-9). The outputs are designed to drive indicator components directly, such as incandescent bulbs or LED displays. Its open-collector outputs can sink up to 80 mA, providing the ability to drive lamps or other indicators with high current requirements.

The SN74LS145DG4 operates within a voltage range of 4.5V to 5.5V, which aligns with standard TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a wide variety of TTL circuits. The device is offered in a standard 16-pin SOIC package, which is suitable for surface mounting on printed circuit boards, allowing for efficient use of board space in compact electronic designs.

For ease of implementation, the SN74LS145DG4 is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions. Texas Instruments' commitment to quality and performance is evident in this product, making it a trustworthy component for designers and engineers looking to build robust and efficient digital systems.

Whether used in digital clocks, calculators, or complex data processing equipment, the SN74LS145DG4 stands out for its versatility, reliability, and Texas Instruments' guarantee of quality.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6148 $52.2580
200+ $0.5045 $100.9000
310+ $0.4887 $151.4970
425+ $0.4730 $201.0250
550+ $0.4572 $251.4600
735+ $0.4099 $301.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess