Microchip Technology's ATSAM3S1BAU Microcontroller
The ATSAM3S1BAU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a broad range of applications that demand efficient power consumption and high-speed data processing. This microcontroller is part of Microchip's SAM3S series, which is renowned for its robust architecture, rich set of peripherals, and ease of use, making it an ideal choice for industrial control, medical devices, automotive applications, and IoT solutions.
Key Features:
- Core: ARM Cortex-M3 processor, running at up to 64 MHz, provides the muscle for computation-intensive applications while maintaining energy efficiency.
- Memory: Equipped with 64KB of flash memory and 16KB of SRAM, the ATSAM3S1BAU offers ample space for code storage and efficient data handling.
- I/O Capabilities: A rich set of input/output options including GPIOs, USART, SPI, and I2C interfaces, enabling versatile connectivity options for various peripherals and sensors.
- ADC and DAC: Features a 12-bit Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for precise analog signal processing.
- Power Efficiency: Its power-saving modes and a wide operating voltage range from 1.62V to 3.6V ensure optimal power consumption for battery-powered and portable devices.
- Package: Available in a 48-pin LQFP package, it provides a compact footprint while still offering enough pins for most applications.
- Temperature Range: Operational across an industrial temperature range, making it suitable for harsh environments.
- Development Support: Supported by Microchip's extensive suite of development tools, including the Atmel Studio IDE and Atmel Software Framework (ASF), which accelerates the development process.
- Security: Integrated features such as a unique 128-bit ID and Watchdog Timer help enhance the security and reliability of the system.
The ATSAM3S1BAU is a testament to Microchip's commitment to delivering microcontrollers that are both powerful and power-conscious, with the flexibility to serve a multitude of industries. Whether you are developing a sophisticated industrial control system, a handheld medical device, or an innovative IoT product, the ATSAM3S1BAU provides a reliable, secure, and efficient platform for your embedded solutions.