EN
  • EN
  • DE

ATSAM3N4AA-MU

Part No ATSAM3N4AA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN / ARM-based Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAM3N4
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809867-ATSAM3N4AA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N4AA-MU CAD Model

Description

Microchip Technology's ATSAM3N4AA-MU: A High-Performance Microcontroller

The ATSAM3N4AA-MU is a cutting-edge microcontroller from Microchip Technology designed to offer a balance of performance, power efficiency, and feature integration for a wide range of applications. This microcontroller is part of the SAM3N series, which is based on the high-performance 32-bit ARM Cortex-M3 RISC processor. It operates at a maximum speed of 48 MHz and features 256KB of flash memory and 24KB of SRAM, providing ample space and speed for complex applications.

With its extensive set of peripherals, the ATSAM3N4AA-MU is incredibly versatile. It includes a full-speed USB device port that can be used for communication with other devices, a variety of serial communication interfaces such as USART, SPI, and TWI (I2C), and multiple timers and PWM channels for accurate timing and control. These features make it suitable for applications in industrial control, consumer electronics, and medical devices, among others.

One of the standout features of this microcontroller is its power-saving capabilities. The ATSAM3N4AA-MU supports multiple power-saving modes, allowing developers to optimize the power consumption for their specific application. This makes the device particularly well-suited for battery-powered or energy-sensitive applications.

The ATSAM3N4AA-MU also ensures reliable operation with its built-in brown-out detector and watchdog timer. Additionally, it has a hardware-based memory protection unit (MPU) that enhances the security of the system by preventing unauthorized access to memory regions.

For development and debugging, the ATSAM3N4AA-MU is supported by Microchip's suite of development tools, including the Atmel Studio IDE and the SAM-ICE debugger. This ensures a smooth development process from prototype to production.

Overall, the Microchip ATSAM3N4AA-MU microcontroller is a powerful and flexible solution for designers looking to create advanced and efficient applications. Its combination of processing power, memory, and peripherals, along with its power efficiency and development support, make it an excellent choice for a wide array of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5153 $59.2595
275+ $0.4229 $116.2975
425+ $0.4096 $174.0800
585+ $0.3964 $231.8940
755+ $0.3832 $289.3160
1,010+ $0.3435 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess