EN
  • EN
  • DE

ATR2740-RQHH

Part No ATR2740-RQHH
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC DAB DGTL PROC DEVICE 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function DAB Digital Processing
RF Type DAB, Broadcast Radio
Secondary Attributes DQPSK Modulation
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566818-ATR2740-RQHH
Ultra Librarian 3D Model Ultra Librarian ATR2740-RQHH CAD Model

Description

The ATR2740-RQHH is an innovative and highly integrated component designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers and analog semiconductors, providing advanced solutions for a wide variety of applications.

Key Features

  • High-Performance Processing: At the heart of the ATR2740-RQHH is a powerful processing core that enables it to handle complex tasks efficiently and reliably.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for battery-powered or energy-sensitive applications, ensuring a longer operational lifespan while maintaining high performance.
  • Robust Connectivity: With built-in support for various communication protocols, the ATR2740-RQHH offers excellent connectivity options, making it a versatile choice for systems that require robust data exchange capabilities.
  • Advanced Security Features: Security is a top priority in today's interconnected world, and the ATR2740-RQHH includes cutting-edge security features to protect against unauthorized access and ensure data integrity.

Applications

The ATR2740-RQHH from Microchip Technology is suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Microchip Technology. This document includes in-depth information on the ATR2740-RQHH's electrical characteristics, pin configurations, package details, and programming instructions.

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The ATR2740-RQHH is no exception, undergoing rigorous testing and quality assurance processes to meet the stringent requirements of various industries. Customers can trust this product to perform consistently in even the most demanding environments.

For more information or to discuss your specific needs, please contact Microchip Technology's customer support team or visit their website to access additional resources, including technical support and product ordering information.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess