EN
  • EN
  • DE

ATR0610-PQQ-43

Part No ATR0610-PQQ-43
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP GPS LNA 2.7V LN 6-PLLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.575GHz
Gain 16dB
Noise Figure 1.6dB
RF Type GPS
Supply Voltage - Operating 2.7 V to 3.3 V
Operating Supply Current 3.3mA
Test Frequency 1.575GHz
Case / Package 6-PLLP (1.6x2)
Win Source Part Number 1020405-ATR0610-PQQ-43
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATR0610-PQQ-43 CAD Model

Description

The ATR0610-PQQ-43 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is designed to cater to a wide range of applications, making it an ideal choice for developers and engineers looking for reliable and versatile solutions for their projects.

Key Features

  • High Integration: The ATR0610-PQQ-43 is a highly integrated device, which includes a variety of features and functionalities, reducing the need for additional components and simplifying the design process for system developers.
  • Low Power Consumption: This product is engineered to operate with minimal power consumption, making it suitable for battery-powered applications and contributing to energy-efficient designs.
  • Robust Performance: Microchip Technology is known for its commitment to quality, and the ATR0610-PQQ-43 lives up to this reputation by delivering robust performance even in challenging environmental conditions.
  • Flexible Connectivity: The device offers flexible connectivity options, ensuring easy integration into a variety of systems and compatibility with multiple communication protocols.
  • Advanced Security: With the increasing importance of data security, the ATR0610-PQQ-43 incorporates advanced security features to protect sensitive information and prevent unauthorized access.

Applications

The versatility of the ATR0610-PQQ-43 allows it to be used across a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Communication Devices
  • Medical Equipment

Technical Specifications

The ATR0610-PQQ-43 is built to meet the stringent technical requirements of modern electronics. It boasts precise specifications, ensuring compatibility and performance for the intended applications. For detailed technical information, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology.

In conclusion, the ATR0610-PQQ-43 from Microchip Technology represents a balance of integration, efficiency, and performance, making it a smart choice for a wide array of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess