EN
  • EN
  • DE

ATMXT540E-CCUR

Part No ATMXT540E-CCUR
Manufacturer Microchip Technology
Catalog Unclassified
Description IC SENSOR MAXTOUCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Bulk
Product Status Discontinued
Standard Package 6,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 64202-ATMXT540E-CCUR
Ultra Librarian 3D Model Ultra Librarian ATMXT540E-CCUR CAD Model

Description

Microchip Technology's ATMXT540E-CCUR Touch Controller

The ATMXT540E-CCUR is a sophisticated touch controller integrated circuit (IC) designed and manufactured by Microchip Technology. This high-performance product is part of the maXTouch® E series, which is renowned for its advanced touch capabilities, making it an ideal solution for interactive touchscreens in a wide range of electronic devices.

The ATMXT540E-CCUR is equipped with Microchip's proprietary technology that supports multi-touch functionality, allowing it to detect and process up to 10 simultaneous touch points with precision and responsiveness. This feature is particularly beneficial for modern user interfaces that rely on complex gestures and multi-finger input.

With its robust design, the ATMXT540E-CCUR is capable of delivering high signal-to-noise ratio (SNR), which ensures smooth and accurate touch performance even in challenging environments. This makes it an excellent choice for applications that require reliable operation, such as automotive infotainment systems, industrial control panels, and high-end consumer electronics.

Another key feature of the ATMXT540E-CCUR is its support for active stylus input. This functionality allows users to interact with devices using a stylus for precise input, drawing, and writing, expanding the use cases for touchscreen technology in educational, professional, and creative settings.

The controller also boasts power efficiency, a critical factor for battery-powered devices. It operates with low power consumption during active use and can enter a deep sleep mode when the touch interface is not in use, thereby extending the battery life of the host device.

For ease of integration, the ATMXT540E-CCUR comes in a compact package and is supported by Microchip's comprehensive development tools and software. This ensures that designers can quickly implement the touch controller into their products and bring them to market with reduced development time and effort.

To summarize, the ATMXT540E-CCUR from Microchip Technology is a powerful and versatile touch controller that offers advanced features such as multi-touch support, high SNR, stylus compatibility, and energy efficiency, making it an exceptional choice for a variety of interactive applications.

You May Also Be Interested in

Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4045 $64.0450
22+ $5.2553 $115.6166
35+ $5.0912 $178.1920
47+ $4.9272 $231.5784
61+ $4.7632 $290.5552
82+ $4.2700 $350.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess