Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081339-ATMXT224E-CCUR030
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT224E-CCUR030 CAD Model

Description

Microchip Technology's ATMXT224E-CCUR030: A Cutting-Edge Touch Controller

The ATMXT224E-CCUR030 is a high-performance touch controller from Microchip Technology, designed to elevate the user experience in interactive devices. This sophisticated component is part of Microchip's maXTouch® E series, which is renowned for its advanced touch capabilities and reliability in a wide range of applications.

Key Features

  • Optimized Touch Sensing: The ATMXT224E-CCUR030 utilizes Microchip's proprietary maXTouch technology to deliver exceptionally accurate and responsive touch detection. It supports 224 nodes, making it suitable for small to medium-sized touchscreens.
  • Enhanced Noise Immunity: Engineered to withstand high levels of noise and interference, the controller ensures a seamless touch experience even in challenging environments.
  • Low Power Consumption: This device is designed for efficiency, with low power modes that extend battery life in portable applications.
  • Flexible Configuration: The touch controller can be configured to meet the specific needs of various applications, providing versatility for designers.
  • Robust Design: The ATMXT224E-CCUR030 is built to last, with a design that resists the wear and tear of frequent use.

Applications

The ATMXT224E-CCUR030 is ideal for a range of applications where touch sensitivity and reliability are paramount. It can be found in:

  • Smartphones and tablets
  • Automotive infotainment systems
  • Industrial control panels
  • Home automation interfaces

Technical Specifications

With a commitment to quality, Microchip Technology ensures that the ATMXT224E-CCUR030 meets the highest standards of performance. Some of its technical specifications include:

  • Self and mutual capacitance sensing
  • Robust touch detection through thick overlays and with gloved fingers
  • Support for a variety of screen sizes and aspect ratios
  • Compatibility with various microprocessor and microcontroller interfaces

Whether you're designing consumer electronics or industrial interfaces, the ATMXT224E-CCUR030 from Microchip Technology is a superior choice for an intuitive and durable touch experience. It's a testament to Microchip's dedication to innovation and quality in the field of touch technology.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD VN7010AJ / VN7010AJ High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
ECAD model for EV-VN7010AJ
Cypress Semiconductor Corp
EVAL BOARD PROGR 3CH REG / S6AP413A series DC/DC, Step Up or Down 4, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SAP413A79SA1001
STMicroelectronics
EVAL BOARD GYROSCOPE L3GD20H / L3GD20H series Gyroscope, 3 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for STEVAL-MKI136V1
FTDI, Future Technology Devices International Ltd
Converter Cable USB/RS232 10cm (FT232RL+ZT213E) (not offered in your region)
Need more? Email Us
ECAD model for UC232R-10
Cirrus Logic Inc.
EVAL BD - WM8255 MINI EVAL BOARD / WM8255B Analog Front End (AFE) Interface Evaluation Board
Need more? Email Us
ECAD model for CDBWM8255B-M-1
Texas Instruments
EVAL MODULE FOR BQ24232 / BQ24232H Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for BQ24232HEVM-608
Silicon Labs
TOOLSTICK C8051F90X/C8051F91X / C8051F90x, C8051F91x ToolStick series 8051 MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TOOLSTICK912DC
Microchip Technology
Touch Solutions Touchscreen Controllers, 1.8 to 3.3 VCC, -40 to 85 degC, I2C / USB, UFBGA-162, RoHS
Need more? Email Us
ECAD model for ATMXT2954T2-C2U036
STMicroelectronics
NUCLEO-144 STM32L4R5ZI EVAL BRD / STM32L4R5ZI, mbed-Enabled Development Nucleo-144 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-L4R5ZI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention