EN
  • EN
  • DE

ATMXT2954T2-C2U036

Part No ATMXT2954T2-C2U036
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 1.8 to 3.3 VCC, -40 to 85 degC, I2C / USB, UFBGA-162, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123410-ATMXT2954T2-C2U036
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT2954T2-C2U036 CAD Model

Description

Microchip Technology ATMXT2954T2-C2U036 Touchscreen Controller

The ATMXT2954T2-C2U036 is a sophisticated touchscreen controller developed by Microchip Technology, designed to provide a seamless and responsive user interface for a variety of devices. This advanced controller is part of the maXTouch® T series, renowned for its performance in touch interface solutions.

Key Features:

  • Multi-Touch Capability: The ATMXT2954T2-C2U036 supports multi-touch functionality, allowing it to register and process multiple touch points simultaneously. This feature is essential for modern devices that rely on complex gestures for navigation and control.
  • High Resolution: With its high-resolution touch sensing, this controller can detect and accurately report touch with great precision, making it suitable for devices that require fine touch granularity.
  • Noise Immunity: Designed with excellent noise immunity, the ATMXT2954T2-C2U036 maintains touch performance even in environments with high electrical noise, ensuring reliable operation.
  • Power Efficiency: This controller is engineered to be power-efficient, which is critical for battery-powered devices. It helps in extending the battery life by minimizing power consumption during both active and idle states.
  • Flexible Configuration: The ATMXT2954T2-C2U036 is highly configurable, allowing designers to tailor the touch interface to the specific needs of their application, whether it's for smartphones, tablets, or other touch-enabled devices.

Applications:

The versatility of the ATMXT2954T2-C2U036 makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones
  • Tablets
  • Automotive touchscreens
  • Industrial control panels
  • Home automation systems

Technical Specifications:

As a product of Microchip Technology, the ATMXT2954T2-C2U036 is built with high-quality standards. It features a USB interface for communication and is packaged in a VFBGA type package that is compact and suitable for space-constrained applications.

For developers and designers looking for a reliable and high-performance touch solution, the ATMXT2954T2-C2U036 by Microchip Technology is an excellent choice that combines functionality, efficiency, and adaptability.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Maxim Integrated
EVAL KIT MAX17048 (HOST-SIDE MOD / MAX17048 Fuel Gauge Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess