Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-144
Utilized IC / Part STM32L4R5ZI, mbed-Enabled Development
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, ST Morpho, ST Zio
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-17668
Standard Package 1
Win Source Part Number 1231300-NUCLEO-L4R5ZI
Ultra Librarian 3D Model Ultra Librarian NUCLEO-L4R5ZI CAD Model

Description

The NUCLEO-L4R5ZI is a highly versatile development board from STMicroelectronics designed to support the STM32L4 series of microcontrollers. This particular model focuses on the STM32L4R5ZI MCU, which is well-suited for a wide range of applications due to its performance, low-power consumption, and rich set of peripherals.

Key Features

  • STM32L4R5ZI Microcontroller: At the heart of the NUCLEO-L4R5ZI development board is the STM32L4R5ZI MCU, which boasts an ARM Cortex-M4 core with a floating-point unit, running at up to 120 MHz. The microcontroller provides high computational power while maintaining energy efficiency, making it ideal for complex and power-sensitive applications.
  • Generous Memory: The onboard MCU comes with 2 MB of Flash memory and 640 KB of RAM, allowing for robust application development without external memory constraints.
  • Extensive Connectivity: The board includes support for a wide array of connectivity options such as USB OTG, CAN, I2C, SPI, and USART interfaces, as well as various timers, ADCs, and DACs.
  • Arduino Uno V3 Compatibility: The NUCLEO-L4R5ZI development board is compatible with Arduino Uno V3 shields, providing a familiar interface for hobbyists and allowing for easy expansion with a vast ecosystem of Arduino-compatible hardware.
  • ST Morpho Extension: The ST Morpho headers open up additional expansion capabilities, making it possible to connect to additional hardware and modules for prototyping.
  • Integrated ST-LINK/V2-1: The board includes an embedded ST-LINK/V2-1 debugger/programmer, which eliminates the need for external tools to program or debug the MCU, streamlining the development process.

Development Support

The NUCLEO-L4R5ZI is supported by a range of software tools, including the STM32CubeMX configuration and initialization code generator and a comprehensive set of middleware components. The board is also compatible with various Integrated Development Environments (IDEs), such as IAR, Keil, and the ARM mbed online platform, which further simplifies development.

Whether you are a professional engineer or a hobbyist, the NUCLEO-L4R5ZI development board offers an accessible and flexible platform for creating innovative applications ranging from Internet of Things (IoT) devices to power-conscious portable gadgets.

You May Also Be Interested in

Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSPREX28335
Microchip Technology
KIT EVAL XPLAINED ATXMEGA256A3BU
Need more? Email Us
ECAD model for ATXMEGAA3BU-XPLD
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
ECAD model for S5U1C17M33T2100
Texas Instruments
LAUNCHPAD TMS320F28027 EVAL BRD
Lowest to $67.6126
ECAD model for LAUNCHXL-F28027
Texas Instruments
LAUNCHPAD MSP430F5529 EVAL BRD / MSP430F5529 LaunchPad? MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430F5529LP
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
ECAD model for S5U1C31D41T1100
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
ECAD model for S5U1C17W15T1100
Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
ECAD model for ATAVRXPLAIN
NXP / Nexperia
LPCXPRESSO LPC55S6X EVAL BRD
Need more? Email Us
ECAD model for LPC55S69-EVK

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention