EN
  • EN
  • DE
  • IT

ATMXT1386E-Z2UR

Part No ATMXT1386E-Z2UR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number ATMXT1386
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64149-ATMXT1386E-Z2UR
Ultra Librarian 3D Model Ultra Librarian ATMXT1386E-Z2UR CAD Model

Description

The ATMXT1386E-Z2UR from Microchip Technology is a cutting-edge touchscreen controller designed to elevate the user experience in interactive devices. This high-performance component is part of Microchip's maXTouch® portfolio, which is renowned for its advanced touch solutions. The ATMXT1386E-Z2UR is specifically engineered to deliver exceptional responsiveness and precision in touch detection, making it an ideal choice for a wide range of applications, from consumer electronics to automotive infotainment systems.

Key Features

  • Advanced Touch Sensing: Utilizes Microchip's proprietary maXTouch technology to provide highly accurate and sensitive touch sensing capabilities.
  • Multi-Touch Support: Capable of detecting and processing multiple touch points simultaneously, which is essential for modern multi-touch interfaces.
  • Noise Immunity: Designed to perform reliably in environments with high levels of electromagnetic interference (EMI), ensuring consistent touch performance.
  • Low Power Consumption: Optimized for energy efficiency, which helps extend the battery life of portable devices.
  • Flexible Configuration: Offers a range of configurable options to tailor the touch controller to specific application needs.

Applications

The versatility of the ATMXT1386E-Z2UR allows it to be integrated into various touch-enabled devices such as:

  • Smartphones and Tablets
  • Automotive Touchscreens and Infotainment Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Personal Navigation Devices

Technical Specifications

With a commitment to quality and performance, the ATMXT1386E-Z2UR is built to meet the rigorous demands of modern touchscreen applications. It features a robust design that is both durable and reliable, ensuring a long product lifespan and consistent user experience.

Ordering Information

For ordering the ATMXT1386E-Z2UR or to get more information about pricing and availability, interested parties should contact Microchip Technology directly or visit authorized distributors. Microchip's support team is available to assist with product selection, integration, and post-purchase support.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess