EN
  • EN
  • DE
  • IT

ATMXT112S-MA5U

Part No ATMXT112S-MA5U
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number ATMXT112
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 769259-ATMXT112S-MA5U
Ultra Librarian 3D Model Ultra Librarian ATMXT112S-MA5U CAD Model

Description

Microchip Technology's ATMXT112S-MA5U Touch Controller

The ATMXT112S-MA5U is a sophisticated touch controller integrated circuit (IC) from Microchip Technology, designed to offer a seamless and responsive user interface for various touch-enabled devices. This high-performance component is part of the maXTouch S series, renowned for its advanced touch capabilities and compatibility with a wide range of applications, from consumer electronics to industrial control panels.

Key Features

  • maXTouch Technology: The ATMXT112S-MA5U utilizes Microchip's proprietary maXTouch technology, ensuring high sensitivity, noise immunity, and robust operation even in challenging environments.
  • Support for Mutual Capacitance: The controller supports mutual capacitance sensing, which detects touch by measuring the capacitance between rows and columns of the touch sensor, providing precise finger tracking and multi-touch capabilities.
  • Optimized Power Consumption: Designed with power efficiency in mind, the ATMXT112S-MA5U offers low power modes to extend battery life in portable devices.
  • Enhanced Noise Tolerance: The IC features built-in algorithms to filter out noise, ensuring reliable touch performance in the presence of electronic interference.
  • Flexible Configuration: The device can be configured for various screen sizes and types, making it versatile for different design requirements.

Applications

The ATMXT112S-MA5U is suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Automotive touch controls and infotainment systems
  • Home automation systems
  • Industrial control panels
  • Wearable technology

Technical Specifications

The device offers a range of technical specifications that make it a top choice for designers looking for a reliable touch controller:

  • Communication: I2C compatible interface
  • Operating Voltage: Ranges from 1.8V to 3.3V
  • Temperature Range: Operational across a wide temperature range, making it suitable for various environments.

With the ATMXT112S-MA5U, Microchip Technology provides a touch controller that not only enhances the user experience through its high touch sensitivity and accuracy but also offers the durability and flexibility required for modern touch-enabled devices.

You May Also Be Interested in

Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2296 $59.2144
34+ $3.4708 $118.0072
52+ $3.3622 $174.8344
71+ $3.2536 $231.0056
92+ $3.1451 $289.3492
123+ $2.8205 $346.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess