EN
  • EN
  • DE

RB521S30FN2

Part No RB521S30FN2
Manufacturer Panjit
Catalog Custom Parts (N - R)
Description Extreme Low VF Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124887-RB521S30FN2
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB521S30FN2 CAD Model

Description

The RB521S30FN2 is a Schottky barrier diode manufactured by Panjit. It is designed for applications requiring fast switching speeds and low forward voltage drop.

Applications

  • DC-DC Converters: As a rectifier in switching power supplies.
  • Reverse Polarity Protection: Protecting circuits from reverse voltage.
  • Blocking Diodes: Preventing current flow in one direction.
  • Clamping Diodes: Limiting voltage levels in circuits.
  • Portable Devices: In power management circuits for mobile phones, tablets, and other portable electronics.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Package Size: Allows for compact designs.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Performance: Enables faster switching speeds and lower voltage drops.
  • Compact Design: Allows for high component density in end products.
  • Reliable Operation: Provides stable performance in various environments.

Additional Details

The RB521S30FN2 typically has a forward voltage drop of around 0.3V and a maximum forward current of 200mA. It comes in a small SOT-523 package. It is designed to operate at high switching frequencies with minimal switching losses. This particular diode likely has a reverse voltage rating around 30V. It is generally surface mountable. These diodes are designed for low power and high-speed switching applications, making them ideal for portable electronics and low-voltage power supplies.

You May Also Be Interested in

Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Pericom
Lowest to $1.6087
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess