EN
  • EN
  • DE

ATMXT1067TD-ABI2CVAO

Part No ATMXT1067TD-ABI2CVAO
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 3.14 to 3.47 VCC, -40 to 105 degC, I2C and SPI, TQFP-128, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974889-ATMXT1067TD-ABI2CVAO
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT1067TD-ABI2CVAO CAD Model

Description

Microchip Technology ATMXT1067TD-ABI2CVAO Touchscreen Controller

The ATMXT1067TD-ABI2CVAO from Microchip Technology is a sophisticated touchscreen controller designed to deliver an exceptional user experience for a wide range of applications. This component is part of the maXTouch® product line, which is renowned for its high performance and reliability in touch interface technology.

Featuring advanced touch processing capabilities, the ATMXT1067TD-ABI2CVAO is capable of supporting screens up to 10 inches with excellent touch sensitivity, making it ideal for use in automotive infotainment systems, industrial control panels, and interactive kiosks. Its robust design ensures reliable operation in challenging environments, including those with high levels of electromagnetic interference (EMI) or extreme temperatures.

The ATMXT1067TD-ABI2CVAO incorporates Microchip's proprietary technology that allows for the detection of multiple touch points with precision and speed. This multi-touch capability ensures smooth pinch, zoom, and scroll functions, which are essential for modern touch interfaces. Furthermore, the controller is equipped with noise suppression and moisture resistance features, ensuring consistent performance even in the presence of water droplets or in noisy electrical environments.

This controller is designed for ease of integration, with a flexible communication interface that supports I2C and SPI, allowing for seamless integration with a variety of microcontrollers and processors. The component also includes a range of power-saving features, such as low-power idle states and event-driven wake-up, which are crucial for battery-powered devices.

The ATMXT1067TD-ABI2CVAO is backed by Microchip's comprehensive support and development tools, which include software libraries, development kits, and expert technical assistance. This ensures that designers can rapidly develop and deploy touch-enabled products with confidence in the performance and support behind the Microchip brand.

In summary, the ATMXT1067TD-ABI2CVAO is a state-of-the-art touchscreen controller that offers high sensitivity, multi-touch functionality, and robust performance for a superior user interface experience. Whether it's for automotive, industrial, or consumer applications, this Microchip Technology product is an excellent choice for designers looking to enhance their touch interface solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT MAX17048 (HOST-SIDE MOD / MAX17048 Fuel Gauge Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Maxim Integrated
MODULE PERIPHERAL FOR MAX31855 / MAX31855 Thermal Management Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5964 $60.7712
19+ $6.2331 $118.4289
29+ $6.0383 $175.1107
40+ $5.8435 $233.7400
52+ $5.6486 $293.7272
69+ $5.0644 $349.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess