EN
  • EN
  • DE

ATMLH745

Part No ATMLH745
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016333-ATMLH745
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLH745 CAD Model

Description

The ATMLH745 is a sophisticated microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and versatility in a wide range of applications. This component is part of the ATmega family, which is well-known for its advanced RISC architecture, offering a perfect blend of power efficiency and processing capability.

With its robust set of features, the ATMLH745 is designed to support complex tasks within embedded systems. It boasts a substantial program memory, a variety of input/output (I/O) options, and multiple channels for analog-to-digital conversion (ADC). These features make it an ideal choice for applications in automation, consumer electronics, automotive industries, and more.

Key Features

  • Advanced RISC Architecture: The ATMLH745's core is designed to execute powerful instructions in a single clock cycle, ensuring maximum efficiency.
  • Program Memory: Ample flash memory is available for storing complex programs and applications, facilitating sophisticated operations without the need for frequent memory expansion.
  • GPIO Versatility: A wide range of General Purpose Input/Output pins enable the device to interface with various peripherals, sensors, and other components.
  • Analog-to-Digital Converter: Multiple ADC channels allow for precise data acquisition from analog sensors, vital for real-time monitoring and control applications.
  • Communication Peripherals: The MCU includes support for serial communication protocols such as SPI, I2C, and UART, allowing for easy data exchange with other devices and systems.
  • Power Efficiency: Designed with power-saving technologies, the ATMLH745 is suitable for battery-operated devices, offering longer operational periods before recharging or battery replacement is needed.

The ATMLH745 is not only a powerhouse in terms of its processing capabilities but is also user-friendly. Its compatibility with the Microchip integrated development environment (IDE) allows for a streamlined development process, from writing and debugging code to programming the MCU. Whether you're developing a complex industrial system or a simple hobbyist project, the ATMLH745 from Microchip Technology is a reliable and efficient choice that promises to deliver performance and flexibility.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess