EN
  • EN
  • DE

AT3415GD

Part No AT3415GD
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046522-AT3415GD
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT3415GD CAD Model

Description

The AT3415GD, a cutting-edge microcontroller from Microchip Technology, is designed for applications demanding high levels of processing power and energy efficiency. The AT3415GD is part of Microchip's renowned AVR® family, known for their ease of use and advanced features. It is a perfect solution for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Advanced RISC Architecture: The AT3415GD boasts a powerful RISC CPU, enabling fast and efficient processing with low power consumption.
  • High Memory Capacity: Equipped with ample flash memory, this microcontroller can handle complex programs and data storage with ease.
  • Robust Peripheral Set: A comprehensive set of peripherals, including USART, SPI, and I2C interfaces, allows for versatile connectivity and system integration.
  • ADCs and DACs: Built-in analog-to-digital and digital-to-analog converters provide precise signal management, essential for sensor-based applications.
  • PWM Channels: Multiple pulse-width modulation channels enable accurate control over motors and other actuators.
  • Low Power Modes: Several power-saving modes help to extend battery life in portable devices.
  • Development Support: Microchip offers a comprehensive development ecosystem, including software tools, development boards, and documentation.

Applications

The AT3415GD is highly versatile and can be used in various applications such as:

  • Smart home devices
  • Automotive control systems
  • Industrial automation
  • Portable medical devices
  • Wearable technology

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The AT3415GD is manufactured under strict quality control measures, ensuring reliability and performance consistency. With its robust design and extensive support, the AT3415GD is an excellent choice for developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess