EN
  • EN
  • DE

ATMEGA8515L-8AUR

Part No ATMEGA8515L-8AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA8515
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1349288-ATMEGA8515L-8AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA8515L-8AUR CAD Model

Description

Microchip Technology's ATMEGA8515L-8AUR Microcontroller

The ATMEGA8515L-8AUR is a powerful 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a variety of embedded applications. This versatile MCU is based on the high-performance AVR® RISC architecture, making it an ideal choice for projects that require a robust and reliable control solution.

With its advanced features and capabilities, the ATMEGA8515L-8AUR is engineered to operate at a maximum frequency of 8MHz. The device comes in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Furthermore, the MCU is characterized by its low-power consumption, operating within a voltage range of 2.7V to 5.5V, making it an excellent choice for battery-operated devices.

The ATMEGA8515L-8AUR boasts an impressive 8KB of in-system programmable Flash memory, allowing for ample space to store application code. Additionally, it includes 512 bytes of EEPROM and 512 bytes of SRAM, providing sufficient storage for data retention and efficient memory management. The microcontroller also features a range of peripherals such as a 10-bit analog-to-digital converter (ADC) with 8 channels, allowing for precise sensor data acquisition and analog signal processing.

With its integrated USART interface, the ATMEGA8515L-8AUR facilitates serial communication, enabling easy data exchange with other microcontrollers, computers, and peripherals. The MCU also supports SPI and I2C protocols for multi-master communication, enhancing its connectivity capabilities. For developers looking to implement custom logic, the device provides 35 programmable I/O lines, giving ample flexibility for interfacing with external components.

Security and data integrity are also considered, as the ATMEGA8515L-8AUR features a Watchdog Timer, brown-out detection, and a full suite of protection features. This ensures stable operation under varying conditions and helps prevent data corruption or system failures. Whether you're designing industrial control systems, consumer electronics, or IoT devices, the ATMEGA8515L-8AUR provides a reliable and efficient core for your embedded projects.

Overall, the ATMEGA8515L-8AUR from Microchip Technology is a testament to the company's commitment to delivering high-quality, versatile, and power-efficient microcontrollers to the market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess