EN
  • EN
  • DE

ATMEGA64RFR2-ZUR

Part No ATMEGA64RFR2-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64-VFQFN / MCU 8-bit AVR RISC 64KB Flash 2.5V/3.3V 64-Pin PQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 64kB Flash, 2kB EEPROM, 8kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 35
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 5mA ~ 12.5mA
Current - Transmitting 8mA ~ 14.5mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Win Source Part Number 769247-ATMEGA64RFR2-ZUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega64RFR2
Introduction Date October 26, 2012
ECCN 5A992.c
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA64RFR2-ZUR CAD Model

Description

Product Overview: ATMEGA64RFR2-ZUR by Microchip Technology

The ATMEGA64RFR2-ZUR is a cutting-edge microcontroller unit (MCU) from Microchip Technology that seamlessly integrates the power of an ATmega64RFR2 MCU with a high-performance 2.4 GHz RF transceiver. This combination is designed for wireless applications that require a compact, low-power solution with reliable data communication capabilities.

Key Features

  • Integrated RF Transceiver: The built-in 2.4 GHz transceiver is compliant with IEEE 802.15.4-based protocols, making it an ideal choice for ZigBee, RF4CE, and other wireless networking standards.
  • Powerful Performance: With a high-performance, low-power 8-bit AVR RISC-based microcontroller, the ATMEGA64RFR2-ZUR offers a robust platform for complex applications.
  • Ample Memory: The device boasts 64KB of in-system self-programmable flash memory, 4KB EEPROM, and 16KB SRAM, providing ample storage for firmware and data.
  • Rich Peripherals: A variety of peripherals support enhanced functionality, including USART, SPI, and I2C serial interfaces, as well as 10-bit ADC, PWM channels, and multiple timers.
  • Low Power Consumption: The MCU is optimized for power efficiency, featuring multiple power-saving modes to extend battery life in portable applications.
  • Robust Security: Advanced security features such as AES-128 encryption ensure secure data communication, protecting against unauthorized access and data tampering.

Applications

The ATMEGA64RFR2-ZUR is versatile and can be used in a wide array of wireless applications, including home automation, industrial control systems, sensor networks, and battery-operated devices. Its robust feature set also makes it suitable for developing smart energy solutions, health monitoring systems, and IoT devices.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the ATMEGA64RFR2-ZUR is no exception. It is designed to meet the stringent requirements of the industry, ensuring stable and reliable performance across a wide range of environmental conditions.

Ordering Information

The product is available in a QFN/MLF package and can be ordered using the part number ATMEGA64RFR2-ZUR. For pricing, samples, and detailed specifications, please visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3748 $52.4976
28+ $3.5896 $100.5088
44+ $3.4774 $153.0056
60+ $3.3652 $201.9120
77+ $3.2530 $250.4810
103+ $2.9165 $300.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess