EN
  • EN
  • DE

UT4413-S08-R

Part No UT4413-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278517-UT4413-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT4413-S08-R CAD Model

Description

The UT4413-S08-R is a P-Channel Enhancement Mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is commonly used in portable devices, load switching, and DC-DC converters.

Applications:

  • Load Switching: Used for controlling the power supply to various loads in electronic circuits.
  • DC-DC Converters: Found in voltage regulation and power conversion circuits.
  • Battery Management Systems: Used in portable devices for battery charging and discharging control.
  • Power Management in Portable Devices: Commonly found in smartphones, tablets, and laptops.
  • Solid State Relays: Can be used as a switching element in solid state relays.

Features:

  • P-Channel Enhancement Mode: Offers ease of use in certain circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Surface Mount Package (SOT-23): Enables compact and efficient PCB layout.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • Halogen-Free: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation and enhances efficiency.
  • Simplified Drive Circuitry: Low gate threshold voltage simplifies the driving requirements.
  • Compact Design: Small SOT-23 package allows for high-density PCB layouts.
  • Enhanced Thermal Performance: Lower power dissipation leads to reduced heat generation.
  • Reliable Operation: UTC is known for producing reliable and consistent semiconductor devices.

Additional Details:

The UT4413-S08-R comes in a SOT-23 package, making it suitable for surface mount assembly. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). It is crucial to consult the device datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to ensure proper design and avoid damage to the MOSFET. Proper heat sinking may be required depending on the application and operating conditions. This MOSFET is designed to operate within a specific temperature range, as specified in the datasheet.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Lowest to $2.5606
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess