EN
  • EN
  • DE

ATMEGA4809-MU

Part No ATMEGA4809-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48QFN / AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 41
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATMEGA4809
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-ATMEGA4809-MU
Standard Package 490
Win Source Part Number 1322256-ATMEGA4809-MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA4809-MU CAD Model

Description

Product Overview: ATMEGA4809-MU

The ATMEGA4809-MU is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the AVR® microcontroller family, which is well-known for its simplicity and efficiency in a wide range of applications. The ATMEGA4809-MU is particularly suitable for projects requiring a balance of power efficiency, processing capabilities, and versatile interfacing options.

Key Features

  • Core: The ATMEGA4809-MU operates with an advanced RISC architecture, enabling fast processing with a clock speed of up to 20MHz. This provides the efficiency needed for quick data manipulation and real-time response in embedded systems.
  • Memory: It boasts a generous 48KB of in-system self-programmable flash memory, along with 6KB SRAM and 256B EEPROM, which are ample for complex programs and data storage requirements.
  • I/O Pins: With 40 programmable I/O lines, this MCU offers extensive interface possibilities, allowing for a wide range of sensor inputs, output devices, and communication modules to be connected.
  • Communication Peripherals: It includes a variety of communication interfaces such as SPI, I2C, and USART, making it highly adaptable for serial communication with peripheral devices.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with 12 channels, enabling precise analog signal measurement. It also includes a 10-bit Digital-to-Analog Converter (DAC) for accurate analog output.
  • Package: The ATMEGA4809-MU comes in a 28-pin QFN package, which is ideal for space-constrained applications while still offering sufficient connectivity for most projects.

Applications

The versatility of the ATMEGA4809-MU makes it a prime choice for a wide array of applications, from industrial control systems to consumer electronics, smart home devices, automotive applications, and Internet of Things (IoT) devices. Its robust feature set ensures that designers can implement complex algorithms and control systems while maintaining a low power footprint.

Conclusion

The ATMEGA4809-MU from Microchip Technology is an excellent choice for developers looking for an MCU that combines performance, memory, and functionality. It stands out as a reliable and flexible component that can elevate the capabilities of a multitude of embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess