EN
  • EN
  • DE

ATMEGA32U4-AUR

Part No ATMEGA32U4-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit AVR MCU, 32 KB, 2560 Bytes, 16 MHz, 2.7 to 5.5V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture AVR
Data Bus Width 8 b
Frequency 16 MHz
Height 1.2 mm
Interface SPI, USART, USB
Lead Free Yes
Max Frequency 16 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of A/D Converters 1
Number of ADC Channels 12
Number of I/Os 26
Number of Pins 44
Number of Programmable I/O 26
Number of PWM Channels 14
Number of SPI Channels 1
Number of Timers/Counters 3
Number of UART Channels 1
Number of USB Channels 1
Oscillator Type External
Packaging Cut Tape
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size 2.5 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Watchdog Timer Yes
Win Source Part Number 1030352-ATMEGA32U4-AUR
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA32U4-AUR CAD Model

Description

Microchip Technology ATMEGA32U4-AUR Overview

The ATMEGA32U4-AUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 32KB ISP flash memory with read-while-write capabilities, 2.5KB SRAM, 1KB EEPROM, and a clock speed of up to 16 MHz. It features a USB 2.0 full-speed/low-speed device module with interrupt on transfer completion, and is designed for a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • Advanced RISC Architecture: With 32KB of in-system self-programmable flash, the ATMEGA32U4-AUR offers a powerful instruction set that enables efficient execution of instructions in a single clock cycle.
  • USB Connectivity: The integrated USB 2.0 module provides full-speed (12 Mbps) or low-speed (1.5 Mbps) data transfer rates and supports up to 6 endpoint addresses.
  • Comprehensive Peripheral Set: This microcontroller includes a variety of peripherals such as UART, SPI, TWI (I2C), analog comparator, ADC channels, PWM channels, and timers, making it highly versatile for a multitude of applications.
  • JTAG Interface: The inclusion of a JTAG interface facilitates on-chip debugging and programming, making development and troubleshooting more straightforward.
  • Power Efficiency: The device operates between 2.7-5.5 volts, allowing for flexibility in power supply design, and features multiple power-saving modes to reduce energy consumption.

Applications

The ATMEGA32U4-AUR is ideal for applications that require complex user interfaces, real-time control, or connectivity. It is well-suited for:

  • USB peripheral development
  • Robotics and automation control systems
  • Point-of-sale terminals
  • Medical devices and instrumentation
  • Gaming and entertainment systems

With its robust architecture and comprehensive feature set, the ATMEGA32U4-AUR from Microchip Technology is a reliable choice for designers seeking a microcontroller that balances performance with power efficiency. Its USB capabilities and extensive I/O options make it a flexible solution for next-generation embedded designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess