EN
  • EN
  • DE

STGW30H60DF

Part No STGW30H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Low thermal resistance | IGBT 600V 60A 260W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 2.4V at 15V, 30A
Maximum Power 260W
Switching Energy 350μJ (on), 400μJ (off)
Input Type Standard
Gate Charge 105nC
Td (on/off) at 25°C 50ns/160ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 110ns
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Win Source Part Number 1261041-STGW30H60DF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW30H60DF CAD Model

Description

The STGW30H60DF is a high-performance insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, designed for a variety of power applications. This IGBT utilizes the advanced Field Stop technology to achieve optimal performance in terms of efficiency, switching speeds, and thermal management.

Key Features

  • High Current Capability: With a collector current rating of 60A, the STGW30H60DF can handle high power applications with ease.
  • High Voltage Rating: It is rated for a collector-emitter voltage of up to 600V, making it suitable for a wide range of electrical circuits.
  • Low On-Voltage Drop (Vce(on)): The low on-voltage drop ensures high efficiency and reduced power losses during operation.
  • Fast Switching Speed: The device is optimized for faster switching, contributing to improved overall performance in high-frequency circuits.
  • Co-Packaged Diode: Comes with a co-packaged freewheeling diode, which provides protection against reverse voltage and enhances the reliability of the circuit.

Applications

The STGW30H60DF IGBT is versatile and can be used in various applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating systems
  • Renewable energy inverters (solar, wind, etc.)

Product Advantages

This IGBT is engineered to provide a balanced trade-off between conduction and switching losses, making it an ideal choice for designs where efficiency is paramount. The robustness of the STGW30H60DF is further enhanced by its maximum junction temperature of 175°C, which allows for reliable operation even in high-temperature environments.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STGW30H60DF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications.

Conclusion

In summary, the STGW30H60DF from STMicroelectronics is a powerful IGBT that is ideal for designers looking to optimize their power systems for efficiency, speed, and reliability. With its advanced features and robust design, it stands out as a superior choice for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess