EN
  • EN
  • DE

ATMEGA32L-8MU

Part No ATMEGA32L-8MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA32
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566718-ATMEGA32L-8MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA32L-8MU CAD Model

Description

Product Overview: ATMEGA32L-8MU from Microchip Technology

The ATMEGA32L-8MU is a powerful 8-bit microcontroller from the popular ATmega series, produced by Microchip Technology. This low-power CMOS device integrates Microchip's signature AVR RISC architecture, making it an efficient, high-performance microcontroller for a wide range of applications.

Key Features

  • CPU Speed: The ATMEGA32L-8MU operates at up to 8 MHz, providing a balance between speed and power consumption.
  • Memory: Equipped with 32KB of in-system self-programmable flash, the device also features 1KB of EEPROM and 2KB of internal SRAM.
  • I/O Pins: It offers 32 programmable I/O lines, which are versatile for various digital interfacing needs.
  • Peripheral Features: Includes three flexible Timer/Counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented Two-Wire Serial Interface, an SPI serial port, and a Watchdog Timer with separate On-chip Oscillator.
  • Analog Features: Comes with an 8-channel, 10-bit analog-to-digital converter, adding to its versatility in handling analog signals.
  • Power Efficiency: Designed for low-power consumption, the ATMEGA32L-8MU supports multiple sleep modes, allowing for power-saving strategies in battery-operated devices.

Packaging and Temperature Range

The device is available in a 44-lead thin quad flat package (TQFP) and a 44-pad quad flat non-leaded package (QFN/MLF), suitable for compact PCB layouts. It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability across various environments.

Applications

With its rich feature set and low-power capabilities, the ATMEGA32L-8MU is ideal for applications in the fields of automation, consumer electronics, automotive industries, and Internet of Things (IoT) devices. Its flexibility and ease of integration make it a go-to choice for engineers and hobbyists alike for developing complex embedded systems.

Programming and Development Support

Microchip provides extensive support for the ATMEGA32L-8MU with easy-to-use development tools, application notes, and datasheets. The microcontroller is also supported by the Atmel Studio Integrated Development Environment (IDE) for project development and debugging, further simplifying the design process for developers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5009 $62.0036
8+ $12.7187 $101.7496
13+ $12.3212 $160.1756
17+ $11.9238 $202.7046
22+ $11.5263 $253.5786
30+ $10.3340 $310.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess