Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Power Supply Module
For Use With/Related Products C1000H, C2000H Series
Voltage - Supply 100 ~ 120VAC, 200 ~ 240VAC
Mounting Type Backplane
Termination Style Screw Terminal
Features Output Capacity (5VDC, 7A)
Ultra Librarian 3D Model Ultra Librarian 3G2A5-PS222-E CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 2 ANALOG 24V
Need more? Email Us
ECAD model for 2863957
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
ECAD model for 2701625
Phoenix Contact
OUTPUT MODULE 1 RELAY 24V
Need more? Email Us
ECAD model for 2861881
Phoenix Contact
INPUT MODULE 4 ANALOG
Need more? Email Us
ECAD model for 2901537
Phoenix Contact
TEMP CTRL MOD 2 ANALOG 24V
Need more? Email Us
ECAD model for 2861328
Omron
COUNTER MODULE 4 DIG 8 SOLID ST
Need more? Email Us
ECAD model for C200H-CT021
Phoenix Contact
COMMUNICATIONS MOD 8 DIG 4SS 24V
Need more? Email Us
ECAD model for 2703981
Phoenix Contact
OUTPUT MODULE 8 ANALOG 24V
Need more? Email Us
ECAD model for 2878036
Phoenix Contact
OUTPUT MODULE 4 RELAY
Need more? Email Us
ECAD model for 2901536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention