EN
  • EN
  • DE

ATMEGA328-PU

Part No ATMEGA328-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 28-PDIP
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-PDIP
Family Name ATmega328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 14
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862355-ATMEGA328-PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA328-PU CAD Model

Description

Microchip Technology ATMEGA328-PU Microcontroller

The ATMEGA328-PU is a high-performance Microchip microcontroller, renowned for its versatility and efficiency in a wide range of applications. Built on an advanced RISC architecture, this 8-bit microcontroller offers a perfect blend of power and flexibility, making it a popular choice for hobbyists and professionals alike.

At the heart of the ATMEGA328-PU is a powerful CPU that can execute instructions at up to 20MHz, with each instruction taking just a single clock cycle. This speed, combined with a well-structured program memory of 32KB ISP flash, ensures that complex tasks can be handled with ease. The device also features 1KB of EEPROM and 2KB of SRAM, providing ample space for data storage and manipulation.

One of the key features of the ATMEGA328-PU is its picoPower technology, which enables the microcontroller to operate at minimal power consumption. This makes it an ideal choice for battery-powered applications where energy efficiency is crucial. With its power-save mode, the ATMEGA328-PU can run on power as low as 0.1µA, ensuring a longer battery life for your projects.

Connectivity is another strong suit of the ATMEGA328-PU, offering a range of interfaces such as SPI, I2C, and USART, which allow for easy communication with other devices and peripherals. Additionally, it comes with 23 general-purpose I/O lines, 6 of which can be used as PWM outputs, and 6 analog inputs, making it highly adaptable for various electronic projects.

Programming the ATMEGA328-PU is made simple with its support for in-system programming via SPI interface, allowing for quick and easy updates to the firmware. The microcontroller is also supported by the popular Arduino development platform, which provides a user-friendly environment for coding, compiling, and uploading programs, making it an excellent choice for both beginners and experienced developers.

In summary, the ATMEGA328-PU from Microchip Technology is a robust, low-power, and feature-rich microcontroller that offers an optimal solution for a multitude of embedded system applications. Whether it's for DIY projects, educational purposes, or sophisticated industrial applications, the ATMEGA328-PU stands out as a reliable and versatile choice.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9047 $50.7611
32+ $3.2038 $102.5216
49+ $3.1037 $152.0813
67+ $3.0036 $201.2412
87+ $2.9035 $252.6045
116+ $2.6031 $301.9596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess