Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer DFRobot
Series AVR ATmega
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor AVR
Platform CheapDuino
For Use With/Related Products ATmega8A
Mounting Fixed
Contents Board(s), Cable(s), Accessories
Win Source Part Number 769255-DFR0236
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DFR0236 CAD Model

Description

The DFRobot AVR ATmega Evaluation Platform board(s) are a great addition to any development or kit setup.

  • IC/Part: ATmega8A
  • Series: AVR ATmega
  • Mounting: Fixed
  • Includes: Board(s), Cable(s), Accessories
  • Board Type: Development Boards, Kits, Programmers
  • Popularity: Medium
  • Origin: China
  • Estimated EOL Date: 2026

You May Also Be Interested in

SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
STMicroelectronics
NUCLEO-144 STM32L496ZG EVAL BRD
Lowest to $45.5704
ECAD model for NUCLEO-L496ZG
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention