Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1441937-SSDSC2BB080G4B
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BB080G4B CAD Model

Description

The SSDSC2BB080G4B, presented by Solidigm/Intel Bulk, enriches the Solid State Disk (SSD) 2.5" portfolio with an 80GB storage solution designed for superior reliability and performance. This SSD integrates SATA DC S3500 technology along with 6Gb/s interface speeds, housed in a 7mm 2.5" form factor enhanced by 20nm MLC NAND flash technology. Aimed at data center and enterprise use, it offers an exceptional blend of efficiency, durability, and low power consumption, making it a strategic choice for optimizing data throughput and storage reliability in dense computing environments. The compact size and compatibility with the SATA standard allow for seamless deployment in existing infrastructure, underscoring its applicability in upgrading storage systems to meet the needs for fast, reliable data access. The SSDSC2BB080G4B stands as a testament to Solidigm/Intel's commitment to advancing SSD technology, offering users a performance-centric storage option that reliably handles the demands of continuous, intensive data usage.

You May Also Be Interested in

Apacer
SSD 512GB M.2 2280 TLC NVME
Need more? Email Us
ECAD model for AP512GPB4480-R
Kingston
SOLID STATE DRIVES - SSD M.2 228
Need more? Email Us
ECAD model for OM8PGP4128Q-A0
Apacer
SSD 256GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP256GPP3480-R
Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for IM2S3334-064GD
Swissbit NA Inc.
SSD 60GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA060GM3AA2TO-I-LB-526-STD
SSSTC
ER2 M.2 SATA M.2 2280 3D TLC
Need more? Email Us
ECAD model for ER2-GD480
Viking Tech
SSD 480GB 2.5\
Need more? Email Us
ECAD model for VPFS22480GZCZMTL
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC1T9TGP-1BK1DABYY

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention