EN
  • EN
  • DE

LB1650L-E

Part No LB1650L-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description H-BRIDGE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175152-LB1650L-E
Ultra Librarian 3D Model Ultra Librarian LB1650L-E CAD Model

Description

Introducing the LB1650L-E Low-Voltage, Low Saturation Voltage Type Bidirectional Motor Driver

The LB1650L-E is a cutting-edge motor driver designed by ON Semiconductor, tailored for efficient control of low-voltage drive systems. This compact, high-performance IC is engineered to provide optimal solutions for a variety of applications requiring bidirectional motor control, such as small electric fans, portable electronic devices, and other battery-operated mechanisms.

At the heart of the LB1650L-E lies its ability to operate at low voltages, making it particularly suitable for devices that need to conserve power. It supports a wide operating voltage range, ensuring versatility across different power supplies, while its low saturation voltage feature minimizes power loss, thereby enhancing the overall efficiency of the motor drive system.

Key Features:

  • Low-Voltage Operation: The LB1650L-E is capable of operating at voltages as low as 2.5V, making it ideal for battery-powered applications where maintaining a longer battery life is crucial.
  • Low Saturation Voltage: Its design focuses on reducing saturation voltage, which decreases the amount of heat generated and improves power efficiency.
  • Bidirectional Control: Users can easily control the direction of motor rotation, allowing for versatile implementation in various mechanical configurations.
  • Compact Package: Encased in a small form factor, the LB1650L-E saves space on the PCB and is suitable for compact electronic assemblies.

The LB1650L-E also boasts built-in protection features that safeguard the motor and the driver from potential damage. These include thermal shutdown circuitry and an under-voltage lockout function, which ensure the device operates within safe parameters, thus prolonging its lifespan and reliability.

ON Semiconductor's commitment to quality and performance is evident in the LB1650L-E motor driver. Whether you're designing a new portable device or looking to improve the efficiency of existing applications, the LB1650L-E offers a robust, efficient, and versatile solution for your bidirectional motor driving needs.

With its advanced features and ON Semiconductor's renowned reliability, the LB1650L-E is set to be a go-to component for engineers and designers looking to enhance their motor control systems with a product that offers both performance and efficiency.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1497 $65.7485
11+ $10.7900 $118.6900
17+ $10.4528 $177.6976
23+ $10.1155 $232.6565
30+ $9.7782 $293.3460
40+ $8.7665 $350.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess