Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA324
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264488-ATMEGA324PB-AN
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PB-AN CAD Model

Description

Product Overview: ATMEGA324PB-AN from Microchip Technology

The ATMEGA324PB-AN is a high-performance, low-power Atmel AVR 8-bit microcontroller from Microchip Technology, designed to deliver the perfect blend of power efficiency and processing capability. This advanced microcontroller is built on a highly advanced manufacturing process that enables the chip to operate at lower voltages while maintaining high-speed processing and minimal power consumption.

Key Features

  • CPU Speed: The ATMEGA324PB-AN operates at a maximum frequency of 20MHz, providing robust processing capabilities for a wide range of applications.
  • Memory: It comes with 32KB of in-system self-programmable flash, 2KB EEPROM, and 2KB SRAM, allowing for ample storage for complex programs and data.
  • I/O Ports: The device features 34 programmable I/O lines, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Advanced Peripherals: Includes advanced peripherals such as USART, SPI, and TWI interfaces, as well as a 10-bit ADC with up to 16 channels, ensuring versatile connectivity and data acquisition capabilities.
  • Timer/Counters: Equipped with multiple 16-bit timer/counters with separate prescaler, compare, and capture modes, the microcontroller can handle complex timing tasks with ease.
  • Power Efficiency: The ATMEGA324PB-AN supports multiple power-saving modes, making it ideal for battery-operated or power-sensitive applications.
  • Packages: Available in 44-pin TQFP and QFN/MLF packages, it offers flexibility in hardware design and board layout.

Applications

The versatility of the ATMEGA324PB-AN makes it suitable for a broad array of applications, including but not limited to industrial control systems, home automation, sensor networks, and battery-operated devices. Its robust set of features and peripherals, combined with its power efficiency, makes it a preferred choice for engineers and designers looking to create sophisticated yet energy-conscious electronic products.

Conclusion

Microchip's ATMEGA324PB-AN microcontroller is a testament to the company's commitment to providing advanced microcontroller solutions that meet the needs of modern electronic designs. With its powerful features, extensive memory, and power efficiency, the ATMEGA324PB-AN is well-equipped to drive innovation across various industries and applications.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9440 $51.2720
31+ $3.2361 $100.3191
48+ $3.1350 $150.4800
66+ $3.0339 $200.2374
86+ $2.9327 $252.2122
115+ $2.6294 $302.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,623 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention