EN
  • EN
  • DE

ATMEGA256RFR2-ZUR

Part No ATMEGA256RFR2-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 8kB EEPROM, 32kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 35
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 5mA to 12.5mA
Current - Transmitting 8mA to 14.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 1020269-ATMEGA256RFR2-ZUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA256RFR2-ZUR CAD Model

Description

Microchip Technology's ATMEGA256RFR2-ZUR: A Robust Wireless Solution

The ATMEGA256RFR2-ZUR from Microchip Technology is a cutting-edge microcontroller that combines the power of the ATmega256RFR2 MCU with a high-performance 2.4 GHz IEEE 802.15.4 compliant transceiver. This highly integrated solution is perfect for applications requiring wireless capabilities such as home automation, industrial control, and sensor networks.

Key Features and Benefits

  • High-Performance MCU: At the heart of the ATMEGA256RFR2-ZUR is an 8-bit AVR microcontroller that boasts 256KB of in-system self-programmable flash, 8KB RAM, and 4KB EEPROM. This powerful combination allows for robust application development, with plenty of memory for complex programs and data storage.
  • Integrated Radio Transceiver: The built-in 2.4 GHz transceiver is compliant with the IEEE 802.15.4 standard, making it suitable for Zigbee, RF4CE, and other proprietary protocols. This integration reduces the need for external components, simplifying design and reducing the overall bill of materials.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATMEGA256RFR2-ZUR features multiple power-saving modes. These modes enable the device to conserve power when not in active use, making it ideal for battery-operated devices.
  • Robust Security: The microcontroller includes features such as AES-128 encryption and decryption, which ensures secure communication for sensitive data transmission.
  • Easy Integration: The device comes in a 64-pad QFN package, which is suitable for space-constrained applications. Its compatibility with a wide range of supply voltages (1.8V to 3.6V) allows flexibility in circuit design.

Applications

The ATMEGA256RFR2-ZUR is versatile and can be used in a multitude of applications. Its wireless capabilities make it an excellent choice for:

  • Smart home devices such as lighting controls and thermostats
  • Industrial monitoring and control systems
  • Remote sensor networks for environmental monitoring
  • Healthcare devices for patient monitoring
  • Consumer electronics

With its combination of processing power, wireless connectivity, and low power consumption, the ATMEGA256RFR2-ZUR from Microchip Technology is a reliable and efficient solution for developers looking to incorporate wireless functionality into their designs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1636 $56.6544
8+ $13.2672 $106.1376
12+ $12.8190 $153.8280
17+ $11.9226 $202.6842
22+ $11.4743 $252.4346
28+ $11.0261 $308.7308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess