EN
  • EN
  • DE

ATMEGA2560-16CUR

Part No ATMEGA2560-16CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 256KB FLASH 100CBGA / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Product Status Last Time Buy
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-CBGA (9x9)
Base Product Number ATMEGA2560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355616-ATMEGA2560-16CUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA2560-16CUR CAD Model

Description

Product Overview: ATMEGA2560-16CUR

The ATMEGA2560-16CUR is a powerful microcontroller from the renowned manufacturer Microchip Technology, designed to offer a robust platform for embedded applications. This microcontroller is a member of Microchip's extensive AVR® family, known for their high performance and low power consumption. The ATMEGA2560-16CUR is particularly suitable for projects requiring a significant amount of input/output (I/O) interfaces, extensive memory, and efficient processing capabilities.

Key Features

  • High-Performance AVR® RISC Architecture: The ATMEGA2560-16CUR features a 8-bit AVR microcontroller that operates at a maximum frequency of 16MHz. This architecture provides a balanced combination of performance and power efficiency.
  • Large Memory Capacity: With 256KB of in-system self-programmable flash memory, 8KB of SRAM, and 4KB of EEPROM, this microcontroller can handle complex applications and data-intensive tasks without compromising on speed or reliability.
  • Advanced Peripherals: It includes a variety of peripherals such as 54 digital I/O pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, a power jack, an ICSP header, and a reset button.
  • Robust I/O Support: The device offers extensive I/O support with 86 general-purpose I/O lines, which are all programmable and suitable for interfacing with a wide range of sensors, actuators, and other electronic components.
  • JTAG Support: The JTAG (Joint Test Action Group) interface allows for extensive on-chip debugging and programming capabilities.

Applications

The ATMEGA2560-16CUR is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive applications
  • Robotics
  • Internet of Things (IoT) devices

Package and Quality

This microcontroller comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, providing reliable and consistent performance for professional and hobbyist projects alike.

With its extensive feature set and robust design, the ATMEGA2560-16CUR from Microchip Technology stands as an excellent choice for developers and engineers looking to create sophisticated and efficient electronic designs.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess