EN
  • EN
  • DE

ATMEGA2560-16CU

Part No ATMEGA2560-16CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 256KB FLASH 100CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number ATMEGA2560
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566682-ATMEGA2560-16CU
Ultra Librarian 3D Model Ultra Librarian ATMEGA2560-16CU CAD Model

Description

Microchip Technology's ATMEGA2560-16CU

The ATMEGA2560-16CU is a high-performance, low-power Atmel AVR RISC-based microcontroller from Microchip Technology. This versatile microcontroller combines 256KB ISP flash memory, 8KB RAM, and 4KB EEPROM. It operates at a frequency of up to 16MHz and boasts an impressive set of features designed to support complex and demanding applications.

With its advanced RISC architecture, the ATMEGA2560-16CU achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. This microcontroller is well-suited for projects that require substantial code space and a rich feature set, such as industrial control systems, medical devices, and sophisticated robotics.

Key features of the ATMEGA2560-16CU include:

  • 54 digital input/output pins, of which 15 can be used as PWM outputs
  • 16 analog inputs
  • 4 UARTs (hardware serial ports)
  • A 16 MHz crystal oscillator
  • A USB connection
  • A power jack
  • An ICSP header
  • A reset button

Additionally, this microcontroller supports a range of peripherals and interfaces, which include SPI, I2C, and JTAG interfaces, making it highly flexible and adaptable to various communication requirements. The ATMEGA2560-16CU also features a variety of power-saving modes, which enable the design of low-power applications without compromising functionality.

For programming, the ATMEGA2560-16CU is compatible with the Atmel Studio IDE and the Atmel Software Framework, which provide a rich development environment for creating powerful applications. Moreover, the microcontroller can be programmed using the Arduino Software (IDE), which makes it accessible to a broader range of developers, from hobbyists to professionals.

Whether you're developing a complex system requiring multiple I/Os or a power-sensitive device, the ATMEGA2560-16CU provides the flexibility, efficiency, and power you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess