Microchip Technology ATMEGA168-10AU
The ATMEGA168-10AU is a high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combining 16KB ISP flash memory, 512B EEPROM, 1KB SRAM, 23 general-purpose I/O lines, 32 general-purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (eight channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software-selectable power-saving modes. The device operates between 2.7-5.5 volts.
By executing powerful instructions in a single clock cycle, the ATMEGA168-10AU achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. The microcontroller's versatility and wide range of features make it ideal for a multitude of embedded applications.
Key Features:
- High-performance, low-power AVR® 8-bit microcontroller
- Advanced RISC architecture with 131 powerful instructions
- 16KB of in-system programmable flash with read-while-write capabilities
- 512 bytes EEPROM and 1KB SRAM
- Up to 20 MIPS throughput at 20MHz
- QFN/MLF and TQFP packages for different needs
- Operating voltage range of 2.7V to 5.5V
- Industrial temperature range (-40°C to +85°C)
- Power-on Reset and Programmable Brown-out Detection
- Internal Calibrated Oscillator
Applications:
The ATMEGA168-10AU is suitable for a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Medical devices
- Consumer electronics
- Home automation
- Smart sensors and instrumentation
With its extensive feature set and flexibility, the ATMEGA168-10AU from Microchip Technology is an excellent choice for designers looking for an efficient and reliable microcontroller solution.