EN
  • EN
  • DE

ATMEGA128RFR2-ZU

Part No ATMEGA128RFR2-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912082-ATMEGA128RFR2-ZU
Ultra Librarian 3D Model Ultra Librarian ATMEGA128RFR2-ZU CAD Model

Description

Microchip Technology's ATMEGA128RFR2-ZU

The ATMEGA128RFR2-ZU is a high-performance, low-power 8-bit microcontroller that combines the versatility of the AVR architecture with the added functionality of a 2.4GHz RF transceiver, making it an ideal choice for wireless applications. Manufactured by Microchip Technology, a leader in the microcontroller and analog semiconductors space, this product is designed for efficiency and reliability in a variety of applications, including home automation, sensor networks, and industrial control systems.

Key Features

  • Advanced RISC Architecture: The ATMEGA128RFR2-ZU boasts a powerful 8-bit AVR microcontroller that provides a perfect balance between power consumption and processing capability, enabling complex tasks to be handled with ease.
  • Integrated RF Transceiver: With its built-in 2.4GHz transceiver, this device supports the IEEE 802.15.4 standard, making it suitable for ZigBee and other wireless communication protocols.
  • Memory Capacity: It comes equipped with 128KB of in-system self-programmable flash memory, 4KB EEPROM, and 16KB SRAM, offering ample space for application code and data storage.
  • Power Efficiency: The microcontroller features multiple power-saving modes, which make it possible to optimize power consumption according to the application's requirements.
  • Peripheral Rich: A variety of peripherals are included, such as a 10-bit ADC, timers/counters, PWM channels, and USART, SPI, and TWI interfaces, which allow for flexible connection to other components and systems.
  • Robust Security: The device includes features to ensure secure data communications, including AES-128 encryption and decryption.
  • Package: The ATMEGA128RFR2-ZU comes in a VQFN (Very-Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The versatility of the ATMEGA128RFR2-ZU makes it suited for a wide range of applications. It is commonly used in:

  • Wireless sensor networks
  • Home and building automation
  • Remote control systems
  • Industrial monitoring and control
  • IoT devices

With its combination of efficient power usage, ample storage, and wireless capabilities, the ATMEGA128RFR2-ZU from Microchip Technology stands out as a robust solution for designers looking to create sophisticated wireless-enabled applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess