Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input ECL, PECL
Output ECL, PECL
Frequency - Max 800MHz
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC100E111
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216561-MC100E111FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E111FN CAD Model

Description

ON Semiconductor MC100E111FN: A Quintessential Solution for High-Speed Clock Distribution

The ON Semiconductor MC100E111FN is a high-performance 1:9 differential clock driver designed for precision clock distribution in demanding applications. This device is part of ON Semiconductor's 100E series, renowned for its exceptional quality and reliability. The MC100E111FN is tailored to meet the stringent requirements of high-speed data communication systems, ensuring that clock signals are distributed with precision and minimal skew.

Key Features

  • High Bandwidth: The MC100E111FN operates with a significant bandwidth that supports clock frequencies up to 3 GHz, making it suitable for high-speed systems.
  • Differential PECL Inputs and Outputs: The use of Positive Emitter-Coupled Logic (PECL) ensures low-noise, high-speed signal transmission, which is critical for maintaining signal integrity in fast digital circuits.
  • Low Output Skew: With an output skew of just 25ps, the device ensures synchronous clock distribution, which is vital for maintaining system performance and reliability.
  • Multiple Power Supply Options: The MC100E111FN can be powered by a range of supply voltages from 4.2V to 5.7V, providing flexibility for integration into various system designs.
  • Thermal Performance: Housed in a 28-lead PLCC package, the device offers excellent thermal characteristics, ensuring stable operation even under varying temperature conditions.

Applications

The versatility of the MC100E111FN makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • High-speed communication systems
  • Networking equipment such as routers and switches
  • Data processing units
  • Telecommunications infrastructure
  • Automated test equipment

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the MC100E111FN meets the highest standards for performance and reliability. The device is rigorously tested to operate efficiently in harsh environments and is designed to withstand the rigors of continuous high-speed operation. With the MC100E111FN, system designers and engineers can confidently implement a clock distribution solution that not only meets but exceeds the requirements of today's high-speed digital applications.

You May Also Be Interested in

Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ECAD model for HMC940LC4BTR
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Lowest to $5.2559
ECAD model for MAX9370ESA
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention