EN
  • EN
  • DE
  • IT

SY89844UMG

Part No SY89844UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Precision LVDS Runt Pulse Eliminator 2:1 MUX with 1:2 Fanout and Internal Termination | IC MUX LVDS 2:1 PRECISION 24MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad, 24-MLF
Supplier Device Package 24-MLF (4x4)
Family Part Number 89844
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1263205-SY89844UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89844UMG CAD Model

Description

The SY89844UMG from Microchip Technology is a high-performance, precision clock synthesizer that offers a versatile solution for a wide range of applications. This advanced device is designed to meet the stringent requirements of today's high-speed communication protocols and data processing systems.

Key Features

  • High Precision: The SY89844UMG provides extremely accurate timing solutions, ensuring reliable synchronization across various components within complex systems.
  • Low Jitter: With its low-jitter performance, this clock synthesizer minimizes signal distortion, which is crucial for maintaining signal integrity in high-speed data transmission.
  • Flexible Configuration: The device offers a range of configuration options, allowing designers to tailor the clock output to the specific needs of their application.
  • Multiple Outputs: It features multiple outputs that can be programmed for different frequencies, enabling it to drive several devices simultaneously with precise timing.
  • Power Efficiency: Designed with power efficiency in mind, the SY89844UMG operates with a low power consumption, making it suitable for energy-sensitive applications.
  • Small Form Factor: The compact package size allows for easy integration into space-constrained designs without compromising performance.

Applications

The SY89844UMG is ideal for use in a variety of applications, including:

  • Data centers and servers
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-performance computing systems
  • Industrial automation and control systems

Technical Specifications

Microchip's SY89844UMG is built to deliver robust performance and reliability. It operates over a wide temperature range and meets the industry's regulatory standards. Detailed technical specifications are available in the product datasheet, which provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist designers in integrating this device into their projects.

As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY89844UMG is backed by the company's commitment to quality and long-term support, making it a trustworthy choice for engineers and designers looking for a high-quality clock synthesizer solution.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess