EN
  • EN
  • DE

ATM90E32AS-AU-Y

Part No ATM90E32AS-AU-Y
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description 48-TQFP, IND TEMP, 1.8V/3V, TRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Input Impedance 50 kOhm, 80 kOhm, 120 kOhm
Measurement Error 0.5%
Voltage - I/O High 3.2V, 5.5V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 13mA
Supply Voltage - Operating 2.8 V to 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1020207-ATM90E32AS-AU-Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATM90E32AS-AU-Y CAD Model

Description

The ATM90E32AS-AU-Y is a high-performance energy metering device from Microchip Technology, designed for the accurate measurement of electrical parameters in various applications. This sophisticated integrated circuit is specifically engineered for smart grid, power quality monitoring, and energy management systems.

Key Features:

  • Precise Measurement: The ATM90E32AS-AU-Y offers exceptional accuracy in measuring voltage, current, active power, reactive power, apparent power, power factor, frequency, and energy consumption.
  • Multiple Communication Interfaces: Equipped with SPI and UART interfaces, this device provides versatile connectivity options for easy integration with microcontrollers and communication modules.
  • High Resolution: With a high-resolution ADC of up to 16 bits, the ATM90E32AS-AU-Y ensures detailed and accurate readings for all electrical parameters.
  • Dedicated Zero-Crossing Detection: This feature enables precise timing for load control and waveform analysis, which is crucial for power quality assessment.
  • Harmonic Analysis: The device supports harmonic analysis up to the 21st order for both voltage and current signals, allowing for detailed power quality monitoring.
  • On-Chip Temperature Sensor: An integrated temperature sensor aids in monitoring the device's health and performance, ensuring reliable operation under varying conditions.

Applications:

  • Smart energy meters
  • Industrial and residential energy monitoring systems
  • Power quality analyzers
  • Smart plugs and circuit breakers
  • Distributed energy resource management

The ATM90E32AS-AU-Y is an ideal solution for developers looking to create advanced energy metering systems with a focus on accuracy and reliability. Its comprehensive feature set and flexibility make it a top choice for next-generation smart grid and energy management applications.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess