EN
  • EN
  • DE

ATFS40-CU

Part No ATFS40-CU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Programmable Logic ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 15 MHz
Lead Free Yes
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1016259-ATFS40-CU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATFS40-CU CAD Model

Description

Introducing the ATFS40-CU from Microchip Technology

The ATFS40-CU is a state-of-the-art Field Programmable Gate Array (FPGA) product from Microchip Technology, designed to deliver high-performance, flexible, and reliable solutions for a wide range of applications. This product is part of Microchip's innovative FPGA lineup, which is well-known for its low power consumption, robust security features, and exceptional functionality.

Key Features of the ATFS40-CU

  • Advanced Technology: Built on a leading-edge silicon process, the ATFS40-CU offers a perfect balance between power efficiency and high-speed performance. This makes it an ideal choice for applications that require both intensive data processing and energy conservation.
  • Security: With an emphasis on security, the ATFS40-CU incorporates robust security features to protect against unauthorized access and tampering. This includes secure boot, encryption, and a unique hardware-based key storage that ensures the integrity and confidentiality of your applications.
  • Flexibility: The device is highly customizable, supporting a variety of I/O standards and a large number of user-defined logic functions. This flexibility allows designers to tailor the FPGA to meet the specific needs of their applications, whether it's for industrial control systems, automotive electronics, or communication infrastructure.
  • Integration: The ATFS40-CU simplifies system design by integrating features such as PLLs, memory blocks, and user-configurable I/Os. This level of integration helps to reduce the bill of materials and saves valuable board space, leading to more compact and cost-effective designs.
  • Development Support: Microchip Technology provides comprehensive development tools and software support for the ATFS40-CU, including design suites and reference designs. This ecosystem helps accelerate the development process and brings products to market faster.

The ATFS40-CU is not only a testament to Microchip Technology's commitment to excellence but also a versatile solution that can adapt to the evolving demands of modern electronics. Whether you're developing next-generation consumer gadgets, sophisticated industrial automation systems, or secure communication networks, the ATFS40-CU offers the performance, security, and flexibility required to succeed in today's competitive landscape.

With the ATFS40-CU, Microchip Technology continues to push the boundaries of what's possible with FPGA technology, providing engineers and designers with the tools they need to create innovative and reliable products for the future.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess