EN
  • EN
  • DE

ATF750C-10SI

Part No ATF750C-10SI
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 10NS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF750C(L)
Package Tube
Part Status Obsolete
Number of I/O 10
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SO
Family Name ATF750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 31
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912074-ATF750C-10SI
Ultra Librarian 3D Model Ultra Librarian ATF750C-10SI CAD Model

Description

Microchip Technology's ATF750C-10SI CPLD

The ATF750C-10SI is a high-performance, versatile Complex Programmable Logic Device (CPLD) brought to you by Microchip Technology. This integrated circuit is designed to cater to a wide array of applications, ranging from simple logic control to complex system initialization and interface management. It is particularly well-suited for power-sensitive and space-constrained applications.

With its 10 ns pin-to-pin logic delays and a register-to-register speed of 10 ns, the ATF750C-10SI ensures rapid processing and smooth operation for time-critical tasks. The device is fabricated using a 5V, 0.7-micron, two-layer-metal CMOS process, which endows it with a combination of speed and power efficiency. This makes it an ideal choice for applications requiring high-speed logic operations while maintaining low power consumption.

This CPLD contains 750 usable gates, which are organized in a flexible and easily programmable architecture. The device features 24 macrocells that provide ample logic capacity and can be configured to meet the specific needs of your application. The macrocells are configurable for both combinatorial and sequential logic, providing a high degree of design flexibility.

The ATF750C-10SI comes in a 24-pin SOIC package, which is widely used and recognized for its reliability and ease of assembly onto PCBs. The device operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions. Additionally, it has a low power standby mode, which is particularly beneficial for battery-operated devices.

For those looking to develop with the ATF750C-10SI, Microchip Technology offers comprehensive development tools and software support. This ensures that engineers can rapidly prototype and deploy their designs with confidence, reducing time-to-market and increasing the efficiency of the development process.

In summary, the ATF750C-10SI from Microchip Technology is a robust, high-speed CPLD that is perfect for designers looking to integrate complex logic functions into their systems without compromising on power efficiency or design flexibility.

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess