The PALCE20V8H-10JC is a high-performance Programmable Array Logic (PAL) device manufactured by Advanced Micro Devices (AMD). It's designed to provide a flexible and cost-effective solution for implementing custom logic functions in a wide range of digital systems. With its programmable architecture, the PALCE20V8H-10JC allows designers to create complex logic circuits tailored to specific application requirements, reducing component count and board space. This device is commonly used for address decoding, control logic, state machines, and other digital logic functions.
Applications:
- Address Decoding: Used in memory systems to decode addresses and enable specific memory locations.
- Control Logic: Employed to implement control logic functions in digital systems, managing the flow of data and control signals.
- State Machines: Used to design state machines for sequential logic applications, such as controllers and sequencers.
- Glue Logic: Provides glue logic functions to interface different components in a digital system.
- Peripheral Control: Used to control peripherals such as timers, counters, and communication interfaces.
- Custom Logic Circuits: Allows designers to create custom logic circuits tailored to specific application requirements.
Features:
- Programmable Logic: Offers a programmable architecture, allowing designers to configure the device to implement custom logic functions.
- High Performance: Provides high-speed operation, enabling fast data processing and control.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
- 20 Pins: Available in a 20-pin package, suitable for compact system designs.
- Output Enable Control: Features output enable control, allowing designers to control the output state of the device.
- TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, facilitating easy integration with other digital components.
Benefits:
- Flexibility: Offers a flexible solution for implementing custom logic functions.
- Reduced Component Count: Reduces component count and board space, simplifying system design.
- Improved System Performance: Enhances system performance through high-speed operation.
- Cost-Effective: Provides a cost-effective solution for implementing custom logic.
Additional Details:
The PALCE20V8H-10JC is programmed using a PAL programmer. It supports various programming algorithms and is compatible with industry-standard programming tools. The device is typically programmed once and then operates as a fixed logic circuit. The propagation delay is typically around 10ns, which indicates the time it takes for a signal to propagate through the device. The device operates from a single 5V power supply. It is commonly used in applications such as industrial control systems, telecommunications equipment, and computer peripherals where custom logic functions are required.