EN
  • EN
  • DE

ISPLSI5512VA-70LB272

Part No ISPLSI5512VA-70LB272
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description In-System Programmable 3.3V SuperWIDE™ High Density PLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190842-ISPLSI5512VA-70LB272
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI5512VA-70LB272 CAD Model

Description

The ISPLSI5512VA-70LB272 is a high-density, high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. It provides a flexible and efficient solution for implementing complex digital logic functions. The in-system programmability (ISP) feature allows for easy design iterations and updates, making it ideal for prototyping and production environments.

Applications

  • High-density logic integration
  • Complex state machine implementation
  • Peripheral control
  • Data processing
  • Interface bridging

Features

  • In-System Programmable (ISP): Enables on-board programming and reprogramming for design flexibility.
  • High Density: Provides a large number of logic gates for complex designs.
  • High Performance: Offers fast propagation delays for high-speed operation.
  • Low Power Consumption: Reduces overall system power requirements.
  • Flexible Architecture: Supports a wide range of logic functions.
  • 70 MHz Maximum Frequency: Suitable for demanding applications.
  • Extensive I/O: Provides ample connectivity for external devices.
  • LB272 Package: Offers a compact footprint for space-constrained applications.

Benefits

  • Reduced Development Time: In-system programmability simplifies design iterations.
  • Increased System Flexibility: Allows for easy adaptation to changing requirements.
  • Lower System Cost: Reduces the need for external components.
  • Improved System Performance: High-speed operation enhances overall system efficiency.
  • Enhanced System Reliability: Robust design ensures stable operation.

Additional Details

The ISPLSI5512VA-70LB272 is based on a CMOS E2PROM process, ensuring non-volatile storage of the configuration data. The architecture includes a global routing pool and programmable AND/OR arrays, providing a high degree of flexibility for implementing complex logic functions. Programming is performed using a standard JEDEC file format. The LB272 package refers to the package type and pin count; detailed specifications should be consulted for PCB layout and assembly. Consider proper decoupling capacitors near the device power pins.

You May Also Be Interested in

Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess